FO Patch cord both sides MPO24 Female 24G50/125µ OM4 100GbE, Type A, Length: xxx

Lieferzeit
5-10 working days
*Listprice €622.79
Excl. 19% VAT
Article ID
P-M2/M2-50I24G4Axxx
FO Patch cord both sides MPO24 Female 24G50/125µ OM4 100GbE, Type A, Length: xxx

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Cable Round cable 3.6 mm, loose tube, LSOH, magenta
Connectors MPO/MTP® Female Push Pull (magenta)
Pin out Method A
Tests Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

xxx - stands for the cable length in m (every length available)

FO Connector MPO/MTP®24 without pins tde class B for 50/125µ OM4 fiber

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® Female Push Pull Locking (magenta)
Ferrule 24 Fiber MM Elite® ferrule, PPS
Boot colour Red
Temperature range -40°C to +75°C
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4

MPO/MTP®

850 nm

≤ 0.12 dB

0.25 dB 35 dB

FO Cables

Standards EN 50173-5
  IEC 60794-2-20
  ISO/IEC 24764
Construction
Type IVH24G50-OM4
Fiber 24 primary coated fibres nominally 242 μm, arranged in 2 groups of 12 fibres,
Group 1: Red id tread
Group 2: Green id tread
Fiber colors According to TIA/EIA 598-C also in agreement with IEC 60304:
1-12: Blue, orange, green, brown, grey, white, red, black, yellow, violet, pink and aqua
  13-24: Blue, orange, green, brown, grey, white, red, transparent, yellow, violet, pink and aqua (with add. ring mark)
Strength member Ultra high modulus Aramid yarns
Sheath Halogen free, flame resistant thermoplastic sheathing compound acc. to EN 50290-2-27, UV stabilised
Sheath colors Magenta, RAL 4003
Fire rating
IEC 60332-1-2 Pass
IEC 60332-2-2 Pass
IEC 60754-1 No halogens
IEC 60754-2 No acid matters
IEC 61034-2 No dense smoke
Heat of combustion
200 MJ/km 0.5 KWh/m
Physical properties IEC60974-1-2
Outer diameter cable ø3.6 mm +0.1 mm -0.3 mm
Diameter PVC-core tube 2.0 ± 0.1 mm
Wall thickness PVC-core tube 0.35 mm – 0.40 mm
Weight 11 kg/km
Tensile strength (dynamic) 220 N
Tensile strength (permanent) 110 N
Compressive strength (crush) 400 N
Impact 4 Nm, R= 12.5 mm
Kink No Kink
Min. Bending radius R = 20 mm
Temperature range Operation and installation: -0°C to 50°C.
Storage: -20°C to 50°C

Corning FO ClearCurve® 50/125µ OM4 multimode fiber

Type Corning ClearCurve® 50/125µ OM4 multimode fiber
Optimized Data Rate over Distance 40/100 Gb over 170 m*
10 Gb/s over 550 m
1 Gb/s over 1100 m
Standard Compliance ISO/IEC 11801: type OM4 fiber**
IEC 60793-2-10: type A1a.3 fiber**
TIA/EIA: 492AAAD
ITU: ITU G651.1
* Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4)
** Assumes IEC draft standard is harmonized with 492AAAD which was approved by TIA
Optical Specifications
Bandwidth High Performance EMB* (MHz.km): 4700 at 850 nm only
Legacy Performance EMB** (MHz.km): 3500 at 850 nm / 500 at 1300 nm
Attenuation At 850 nm max. ≤ 2.3 dB/km
At 1300 nm max. ≤ 0.6 dB/km
Macrobend Loss Mandrel Radius (mm): 37.2 / 15 / 7.5
Number of Turns: 100 / 2 / 2
Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 /  0.2 
Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5
Numerical Aperture 0.200 ± 0.015
* Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10Gb/s)
** OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s)
Dimensional Specifications
Core Diameter 50.0 ± 2.5 µm
Cladding Diameter 125.0 ± 1.0 µm
Core-Clad Concentricity ≤ 1.5 µm
Cladding Non-Circularity ≤ 1.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental
Enviromental TestTest ConditionInduced Attenuation 850 nm & 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.10
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.10
Water Immersion 23°C ± 2°C ≤ 0.20
Heat Aging 85°C ± 2°C ≤ 0.20
Damp Heat 85°C at 85% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 1%
Effective Group Index of Refraction 850 nm: 1.480
1300 nm: 1.479
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)
More Information
Lieferzeit 5-10 working days
Systeme tde - FO Assemblies
Kategorie LWL MPO/MTP® Premium
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Cable type LWL Innenkabel
Fiber type 50/125 µm OM4
Number of fibers 24
Type MPO
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account