FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx

Lieferzeit
5-10 working days
*Listprice €88.35
Excl. 19% VAT
Article ID
L-E2A/LC09Dxxxxx
FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex LSOH Length: xxxxx

FO 2x E2000 APC connector tde class C for 09/125µ fiber

Type E2000 APC
Ferrule Ceramic
Ferrule Hole 125.5 µ
Ferrule Concentricity ≤ 0.6 µ
Connector colour Green
Lever Colour Green
Boot colour Green
Manufacturer RDM
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ E2000 APC 1550 nm ≤ 0.20 dB  0.45 dB 70 dB

FO LC PC Duplex connector tde class C for 09/125µ fiber

Connector Type LC PC Duplex
Housing Plastic, Blue
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Ferrule Concentricity ≤ 0.6 µ
Mating Cycles 500
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ LC 1550 nm ≤ 0.20 dB 0.45 dB 45 dB

FO Cables

Flame resistance IEC 60332-3
  IEC 60754
  IEC 61034-1
  IEC 61034-2
Cable construction
Type IVH02E9
Tight buffer 2x 900µ coated fibers (free movable in the compound)
Fiber type SM 9/125µ, Corning G.657.A1 Ultra Fiber
Strength members Aramid yarn (free movable in the compound)
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color Yellow, RAL 1021
Identification "t d e – IVH02E09 - 2.4mm Ultra LSZH" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 2x 2.4 ± 0.1 mm
Temperature range -20°C to +70°C

Corning FO Ultra SMF-28® 09/125µ OS2 singlemode fiber

Type Corning Ultra SMF-28® 09/125µ OS2 singlemode fiber
Maximum Attenuation At 1310 nm max. 0.32 dB/km
At 1383 nm max. 0.32 dB/km
At 1490 nm max. 0.21 dB/km
At 1550 nm max. 0.18 dB/km
At 1625 nm max. 0.20 dB/km
Attenuation vs. Wavelength
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km
Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km
Macrobend Loss Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤ 0.50 dB
Mandrel Radius: 10mm; Number of Turns: 1; Wavelength: 1625nm; Induced Attenuation: ≤ 1.5 dB
Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1550nm; Induced Attenuation: ≤ 0.05 dB
Mandrel Radius: 15mm; Number of Turns: 10; Wavelength: 1625nm; Induced Attenuation: ≤ 0.30 dB
Mandrel Radius: 25mm; Number of Turns: 100; Wavelength: 1310nm, 1550nm, 1625nm; Induced Attenuation: ≤ 0.01 dB
Point Discontinuity Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB
Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB
Cable Cutoff Wavelength (λccf) λccf ≤ 1260 nm
Mode-Field Diameter At 1310 nm = 9.2 ± 0.4 µm
At 1550 nm = 10.4 ± 0.5 µm
Dispersion At 1550 nm = ≤ 18.0 [ps/(nm*km)]
At 1625 nm = ≤ 22.0 [ps/(nm*km)]
  Zero Dispersion Wavelength (λ0): 1304 nm ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km)
Polarization Mode Dispersion (PMD) PMD Link Design Value = ≤ 0.04 ps/√km
Maximum Individual Fiber = ≤ 0.1 ps/√km
Dimensional Specifications
Fiber Curl ≥ 4.0 m radius of curvature
Cladding Diameter 125.0 ± 0.7 µm
Core-Clad Concentricity ≤ 0.5 µm
Cladding Non-Circularity ≤ 0.7%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Environmental TestTest ConditionInduced Attenuation 1310 nm, 1550 nm & 1625 nm
Temperature Dependence -60°C to +85°C ≤ 0.05
Temperature Humidity Cycling -10°C to +85°C up to 98% RH ≤ 0.05
Water Immersion 23°C ± 2°C ≤ 0.05
Heat Aging 85°C ± 2°C ≤ 0.05
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.69 GPa).
Length Fiber lengths available up to 63.0 km/spool.
Performance Characterizations
Core Diameter 8.2 µm
Numerical Aperture 0.14
Effective Group Index of Refraction 1310 nm: 1.4676
1550 nm: 1.4682
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (3N)
Wet: 14 days room temperature: 0.6 lbs (3N)
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) 1310 nm: -77 dB
1550 nm: -82 dB
More Information
Lieferzeit 5-10 working days
Systeme tde - FO Assemblies
Kategorie LWL Patchkabel Duplex Standard
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Cable type LWL Patchkabel
Fiber type 09/125 µm OS2
Number of fibers 2
Type E2000 APC
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account