FO-Patch cord LC/SC tde 50/125µ OM4 Duplex LSOH Length: xxxxx

Lieferzeit
5-10 working days
*Listprice €40.48
Excl. 19% VAT
Article ID
P-LC/SC50D4-xxxxx
FO-Patch cord LC/SC tde 50/125µ OM4 Duplex LSOH Length: xxxxx

FO LC Duplex Connector tde class B for 50/125µ OM4 fiber

Connector Type LC Unibody Duplex
Housing Plastic, Magenta
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4 LC 850 nm < 0.07 dB 0.15 dB 35 dB

FO SC Duplex Connector tde class B for 50/125µ OM4 fiber

Connector Type SC Duplex
Housing Plastic, Magenta
Ferrule Zirconia Straight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 150 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4 SC 850 nm < 0.10 dB 0.30 dB 35 dB

FO Cables

Flame resistance IEC 60332-3
  IEC 60754
  IEC 61034-1
  IEC 61034-2
Cable construction
Type IVH02G50 OM4
Tight buffer 2x 900µ coated fibers (free movable in the compound)
Fiber type MM-OM4, 50/125µ, Corning ClearCurve
Strength members Aramid yarn (free movable in the compound)
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color Magenta, RAL 4003
Identification "t d e – IVH02G50-OM4-2.4 LSZH" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 2x 2.4 ± 0.1 mm
Temperature range -20°C to +70°C

Corning FO ClearCurve® 50/125µ OM4 multimode fiber

Type Corning ClearCurve® 50/125µ OM4 multimode fiber
Optimized Data Rate over Distance 40/100 Gb over 170 m*
10 Gb/s over 550 m
1 Gb/s over 1100 m
Standard Compliance ISO/IEC 11801: type OM4 fiber**
IEC 60793-2-10: type A1a.3 fiber**
TIA/EIA: 492AAAD
ITU: ITU G651.1
* Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4)
** Assumes IEC draft standard is harmonized with 492AAAD which was approved by TIA
Optical Specifications
Bandwidth High Performance EMB* (MHz.km): 4700 at 850 nm only
Legacy Performance EMB** (MHz.km): 3500 at 850 nm / 500 at 1300 nm
Attenuation At 850 nm max. ≤ 2.3 dB/km
At 1300 nm max. ≤ 0.6 dB/km
Macrobend Loss Mandrel Radius (mm): 37.2 / 15 / 7.5
Number of Turns: 100 / 2 / 2
Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 /  0.2 
Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5
Numerical Aperture 0.200 ± 0.015
* Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10Gb/s)
** OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s)
Dimensional Specifications
Core Diameter 50.0 ± 2.5 µm
Cladding Diameter 125.0 ± 1.0 µm
Core-Clad Concentricity ≤ 1.5 µm
Cladding Non-Circularity ≤ 1.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental
Enviromental TestTest ConditionInduced Attenuation 850 nm & 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.10
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.10
Water Immersion 23°C ± 2°C ≤ 0.20
Heat Aging 85°C ± 2°C ≤ 0.20
Damp Heat 85°C at 85% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 1%
Effective Group Index of Refraction 850 nm: 1.480
1300 nm: 1.479
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)
More Information
Lieferzeit 5-10 working days
Systeme tde - FO Assemblies
Kategorie LWL Patchkabel Duplex Premium
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Cable type LWL Patchkabel
Fiber type 50/125 µm OM4
Number of fibers 2
Type LC
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account