Sales only to commercial customers, associations and public sector companies.

*The prices currently shown are listprices. For special prices or discounts please register or contact us.

FO Patch cord MPO/MPO Female 12G50/125µ OM4 LSOH, Type B, Length: xxx

Delivery Time
5-10 working days
*Listprice €309.15
Excl. 16% VAT
Article ID
P-MP/MP50I12G4Bxxx
FO Patch cord MPO/MPO Female 12G50/125µ OM4 LSOH, Type B, Length: xxx

The FO patch cord is preterminated with MPO/MTP® connectors on both ends. The Cable is very slim and flexible. The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber hieght of 1 - 3µ with a difference ≤ 0.5µ. All system components (modules, trunk cables and patch cords) are co-ordinated for the reaching of the performance particularly. The module is marked with sequential serial number and article number.

Cable Round cable, 3mm, loose tube, LSOH, magenta
Option Unsensitive ClearCurve® Corning fiber
Connectors MPO/MTP® Female Push Pull (magenta)
Pin out Method B
Tests Interferometer, Insertion Loss, Return Loss and Visual Final Inspection; all measured values are electronically archived
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000


xxx - stands for the cable length in m (every length available)

FO Connector MPO/MTP® without pins tde class B for 50/125µ OM4 fiber

The end faces of the connectors are optimized by means of Lasercleaving and machine polish. The MPO/MTP® plug has a defined fiber height of 1 - 3.5µ. The max. adjacent fiber height difference is 0.2µm and for all fibers 0.3µm.

Connector
Type MPO/MTP® Female Push Pull Locking (Magenta)
Ferrule 12 Fiber MM Elite® ferrule, PPS
Boot colour Black
Manufacturer tde/US Conec
Optical Performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM4

MPO/MTP®

850 /1300 nm

≤ 0.12 dB

0.25 dB 35 dB

FO Cables

Standards EN 50173-5
  IEC 60794-2-20
  ISO/IEC 24764
Flame resistance IEC 60332-1-2
  IEC 60332-2-2
  IEC 60754-1
  IEC 60754-2
  IEC 61034
Cable construction
Type IVH12G50-OM4
Loose tube 12 coated fibers within PVC-core tube
Wall thickness PVC-tube 0.20 mm – 0.25 mm 
Fiber type MM-OM4, 50/125µ, Corning ClearCurve OM4
Strength members Aramid yarn
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color Magenta, RAL 4003
Identification "t d e – IVH12G50-MPO-OM4 LSZH" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 3.0 ± 0.1 mm
Diameter PVC-core tube 1.8 ± 0.1 mm
Max. tensile load 300 N
Min. bending radius 30 mm
Temperature range
(storage, installation, operation)
-20°C to +70°C

Corning FO ClearCurve® 50/125µ OM4 multimode fiber

Type Corning ClearCurve® 50/125µ OM4 multimode fiber
Optimized Data Rate over Distance 40/100 Gb over 170 m*
10 Gb/s over 550 m
1 Gb/s over 1100 m
Standard Compliance ISO/IEC 11801: type OM4 fiber**
IEC 60793-2-10: type A1a.3 fiber**
TIA/EIA: 492AAAD
ITU: ITU G651.1
* Distances specified in the 40G/100G per IEEE 802.3ba standard are 150m on OM4 and 100m on OM3; Corning fibers are manufactured to tighter dispersion specifications and thereby support the extended distances shown in the table (assuming cable attenuation ≤3.0 dB/km and same 1.0 dB of connector loss for OM3 that the standard requires for OM4)
** Assumes IEC draft standard is harmonized with 492AAAD which was approved by TIA
Optical Specifications
Bandwidth High Performance EMB* (MHz.km): 4700 at 850 nm only
Legacy Performance EMB** (MHz.km): 3500 at 850 nm / 500 at 1300 nm
Attenuation At 850 nm max. ≤ 2.3 dB/km
At 1300 nm max. ≤ 0.6 dB/km
Macrobend Loss Mandrel Radius (mm): 37.2 / 15 / 7.5
Number of Turns: 100 / 2 / 2
Induced Attenuation (dB) at 850 nm: ≤ 0.05 / ≤ 0.1 /  0.2 
Induced Attenuation (dB) at 1300 nm: ≤ 0.15 / ≤ 0.3 / ≤ 0.5
Numerical Aperture 0.200 ± 0.015
* Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems (up to 10Gb/s)
** OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s)
Dimensional Specifications
Core Diameter 50.0 ± 2.5 µm
Cladding Diameter 125.0 ± 1.0 µm
Core-Clad Concentricity ≤ 1.5 µm
Cladding Non-Circularity ≤ 1.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental
Enviromental TestTest ConditionInduced Attenuation 850 nm & 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.10
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.10
Water Immersion 23°C ± 2°C ≤ 0.20
Heat Aging 85°C ± 2°C ≤ 0.20
Damp Heat 85°C at 85% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 1%
Effective Group Index of Refraction 850 nm: 1.480
1300 nm: 1.479
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)
More Information
Lieferzeit 5-10 working days
Systeme tde - FO Assemblies
Kategorie LWL MPO/MTP® Premium
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Cable type LWL Innenkabel
Fiber type 50/125 µm OM4
Number of fibers 12
Type MPO
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account