FO-Patch cord SC APC/SC APC tde 9/125µ OS2 Duplex LSOH Length: xxxxx

Lieferzeit
5-10 working days
*Listprice €86.13
Excl. 19% VAT
Article ID
L-SCA/SCA09Dxxxxx
FO-Patch cord SC APC/SC APC tde 9/125µ OS2 Duplex LSOH Length: xxxxx

FO SC APC Duplex Connector tde class C for 09/125µ fiber

Connector Type SC APC Duplex
Housing Plastic, Green
Ferrule Zirconia Straight Split, Spring-loaded Axially
Ferrule Hole 125.5 µ
Ferrule Concentricity ≤ 0.6 µ
Mating Cycles 500
Operating Temperature -40°C up to +75°C
Strain Relief to 150 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ OS2 SC APC 1550 nm < 0.20 dB 0.45 dB 70 dB

FO Cables

Flame resistance IEC 60332-3
  IEC 60754
  IEC 61034-1
  IEC 61034-2
Cable construction
Type IVH02E9
Tight buffer 2x 900µ coated fibers (free movable in the compound)
Fiber type SM-G652D, 9/125µ, Corning SMF-28e+, OS2
Strength members Aramid yarn (free movable in the compound)
Outer jacket LSZH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket color Yellow, RAL 1021
Identification "t d e – IVH02E09-2.4 LSZH" and sequential meter marking + Lot number
Physical properties
Outer diameter cable 2x 2.4 ± 0.1 mm
Temperature range -20°C to +70°C

Corning FO SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber

Type Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
Maximum Attenuation At 1310 nm max. 0.33 - 0.35 dB/km
At 1383 ± 3 nm max. 0.31 - 0.35 dB/km
At 1490 nm max. 0.21 - 0.24 dB/km
At 1550 nm max. 0.19 - 0.20 dB/km
At 1625 nm max. 0.20 - 0.23 dB/km
Attenuation vs. Wavelength
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km
Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km
Macrobend Loss Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB
Point Discontinuity Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB
Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB
Cable Cutoff Wavelength (λccf) λccf ≤ 1260 nm
Mode-Field Diameter At 1310 nm = 9.2 ± 0.4 µm
At 1550 nm = 10.4 ± 0.5 µm
Dispersion At 1550 nm = ≤ 18.0 [ps/(nm*km)]
At 1625 nm = ≤ 22.0 [ps/(nm*km)]
  Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km)
Polarization Mode Dispersion (PMD) PMD Link Design Value = ≤ 0.06 ps/√km
Maximum Individual Fiber = ≤ 0.1 ps/√km
Norm ITU-T Recommendation G.652 (Tables A, B, C, and D)
IEC Specifications 60793-2-50 Type B1.3
TIA/EIA 492-CAAB
Telcordia Generic Requirements GR-20-CORE
ISO 11801 OS2
Dimensional Specifications
Fiber Curl ≥ 4.0 m radius of curvature
Cladding Diameter 125.0 ± 0.7 µm
Core-Clad Concentricity ≤ 0.5 µm
Cladding Non-Circularity ≤ 0.7%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Environmental TestTest ConditionInduced Attenuation 1310 nm, 1550 nm & 1625 nm
Temperature Dependence -60°C to +85°C ≤ 0.05
Temperature Humidity Cycling -10°C to +85°C up to 98% RH ≤ 0.05
Water Immersion 23°C ± 2°C ≤ 0.05
Heat Aging 85°C ± 2°C ≤ 0.05
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa).
Length Fiber lengths available up to 63.0 km/spool.
Performance Characterizations
Core Diameter 8.2 µm
Numerical Aperture 0.14
Zero Dispersion Wavelength (λ0) 1317 nm
Zero Dispersion Slope (S0) 0.088 ps/(nm²*km)
Effective Group Index of Refraction 1310 nm: 1.4676
1550 nm: 1.4682
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (3N)
Wet: 14 days room temperature: 0.6 lbs (3N)
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) 1310 nm: -77 dB
1550 nm: -82 dB
More Information
Lieferzeit 5-10 working days
Systeme tde - FO Assemblies
Kategorie LWL Patchkabel Duplex Standard
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Cable type LWL Patchkabel
Fiber type 09/125 µm OS2
Number of fibers 2
Type SC APC
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!