tde

FO Simplex cord 9/125µ G.652.D LSOH 2,0mm

Article ID
L-IVH01E09-2.0
*Listprice €1.62
Excl. 19% VAT
Lieferzeit
5-10 working days
FO Simplex cord 9/125µ G.652.D LSOH 2,0mm
Cable Data
Fiber Amount 1
Fiber Type SM-G.652.D, 09/125µ, Corning SMF-28e+, OS2
Secondary Coating 900µ, easy strippable
Strength Members Aramid yarns
Outer Jacket LSOH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket Colour Yellow
Outer Diameter
2.0 (±0.1mm)
Standard printing “t d e – IVH01E09-2.0” and sequential meter marking + Lot number
Applications Patchcords/ Pigtails
Mechanical/ Thermal Characteristics
Weight 6.0 kg/km
Operational Tensile load 105 N
Bending radius 10 x outer diamter
Operating temperature -5°C to + 60°C
Fire resistance Pass (EN 50266, IEC 60332-3)
Halogen content Free (EN 50267, IEC 60754)
Smoke density Low (EN 50268, IEC 61034-1/2)
Special features
Characteristics Fiber and aramid yarn free movable in the compound

Corning FO SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber

Type Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
Maximum Attenuation At 1310 nm max. 0.33 - 0.35 dB/km
At 1383 ± 3 nm max. 0.31 - 0.35 dB/km
At 1490 nm max. 0.21 - 0.24 dB/km
At 1550 nm max. 0.19 - 0.20 dB/km
At 1625 nm max. 0.20 - 0.23 dB/km
Attenuation vs. Wavelength
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km
Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km
Macrobend Loss Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB
Point Discontinuity Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB
Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB
Cable Cutoff Wavelength (λccf) λccf ≤ 1260 nm
Mode-Field Diameter At 1310 nm = 9.2 ± 0.4 µm
At 1550 nm = 10.4 ± 0.5 µm
Dispersion At 1550 nm = ≤ 18.0 [ps/(nm*km)]
At 1625 nm = ≤ 22.0 [ps/(nm*km)]
  Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km)
Polarization Mode Dispersion (PMD) PMD Link Design Value = ≤ 0.06 ps/√km
Maximum Individual Fiber = ≤ 0.1 ps/√km
Norm ITU-T Recommendation G.652 (Tables A, B, C, and D)
IEC Specifications 60793-2-50 Type B1.3
TIA/EIA 492-CAAB
Telcordia Generic Requirements GR-20-CORE
ISO 11801 OS2
Dimensional Specifications
Fiber Curl ≥ 4.0 m radius of curvature
Cladding Diameter 125.0 ± 0.7 µm
Core-Clad Concentricity ≤ 0.5 µm
Cladding Non-Circularity ≤ 0.7%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Environmental TestTest ConditionInduced Attenuation 1310 nm, 1550 nm & 1625 nm
Temperature Dependence -60°C to +85°C ≤ 0.05
Temperature Humidity Cycling -10°C to +85°C up to 98% RH ≤ 0.05
Water Immersion 23°C ± 2°C ≤ 0.05
Heat Aging 85°C ± 2°C ≤ 0.05
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa).
Length Fiber lengths available up to 63.0 km/spool.
Performance Characterizations
Core Diameter 8.2 µm
Numerical Aperture 0.14
Zero Dispersion Wavelength (λ0) 1317 nm
Zero Dispersion Slope (S0) 0.088 ps/(nm²*km)
Effective Group Index of Refraction 1310 nm: 1.4676
1550 nm: 1.4682
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (3N)
Wet: 14 days room temperature: 0.6 lbs (3N)
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) 1310 nm: -77 dB
1550 nm: -82 dB
More Information
Lieferzeit 5-10 working days
Hersteller tde
Systeme tde - Standard LWL Kabelmeterware
Kategorie LWL Kabel
Medienobjekte
Cable type LWL Patchkabel
Cable color Gelb
Fiber type 09/125 µm OS2
Number of fibers 1
We found other products you might like!