IBC™ Brand Cleaning Tool for 1,25mm duplex connectors LC, MU for UPC and APC

Lieferzeit
5-10 working days
*Listprice €206.44
Excl. 19% VAT
Article ID
L-CLEAN-IBC-LCD

The US Conec IBC™ Brand Cleaning Tools are dry cloth cleaning tools specially designed to clean single fiber connectors residing in an adapter, faceplate or bulkhead. The dust cap of the cleaning tool acts as an adapter for cleaning unmated connectors. The US Conec IBC™ Brand Cleaning Tools for duplex connections are simple to use and highly effective at removing oil and dust contaminants that can negatively impact optical performance.

• IBC™ Brand Cleaning Tool LC for 1.25 mm connectors
  - Designed for standard LC, LC secure key and MU for UPC & APC polishes

Features

• Easy pushing motion engages and initiates cleaning
• Disposable with 525+ cleanings per unit
• Made from antistatic resins
• Cleaning micro fibers are densely stranded and debris free
• Cleaning system rotates 360° for a full sweep
• Extendable tip reaches recessed connectors
• Audible click when engaged
• Dust cap lid opens to accept unmated connectors

Applications

• Fiber network panels and assemblies
• Outdoor FTTX applications
• Cable assembly production facility
• Testing laboratories
• Servers, switches, routers and ROADMS with SC, FC, ST and LC
  interfaces

Type IBC™ Brand Cleaning Tool LC for 1.25mm connectors - LC, LC secure key and MU for UPC and APC polishes
Environmental Properties Crush resistance up to 45lbs
  Impact resistance up to 6 feet
  Operating Temperature Range –10°C to +60°C
More Information
Lieferzeit 5-10 working days
Systeme tde - LWL Reinigungstools
Kategorie LWL Reinigungswerkzeuge
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account