Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

IBC™ Brand Cleaning Tool for 1,25mm connectors LC, MU (PC, UPC and APC)

Quick Overview

The US Conec IBC™ Brand Cleaning Tools are dry cloth cleaning tools specially designed to clean single fiber connectors residing in an adapter, faceplate or bulkhead. The dust cap of the cleaning tool acts as an adapter for cleaning unmated connectors. The US Conec IBC™ Brand Cleaning Tools for simplex connections are simple to use and highly effective at removing oil and dust contaminants that can negatively impact optical performance.

• IBC™ Brand Cleaning Tool for 1.25 mm connectors
  - Designed for standard LC, LC secure key and MU for UPC & APC polishes

Listprice*: €91.27
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-CLEAN-IBC-1.25
Listprice*: €91.27
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Features

• Easy pushing motion engages and initiates cleaning
• Disposable with 525+ cleanings per unit
• Made from antistatic resins
• Cleaning micro fibers are densely stranded and debris free
• Cleaning system rotates 360° for a full sweep
• Extendable tip reaches recessed connectors
• Audible click when engaged
• Dust cap lid opens to accept unmated connectors

Applications

• Fiber network panels and assemblies
• Outdoor FTTX applications
• Cable assembly production facility
• Testing laboratories
• Servers, switches, routers and ROADMS with SC, FC, ST and LC
  interfaces

Type IBC™ Brand Cleaning Tool for 1.25mm connectors - LC, LC secure key and MU for UPC and APC polishes
Environmental Properties Crush resistance up to 45lbs
  Impact resistance up to 6 feet
  Operating Temperature Range –10°C to +60°C

Additional Information

Part number L-CLEAN-IBC-1.25
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.