transition_networks

IND MGD SWITCH(16)10/100Base-TX + (2) SFP COMBO PORTS – ATEX

Article ID
SISTM1040-262D-LRT-B
*Listprice €1,930.90
Excl. 19% VAT
Lieferzeit
5-10 working days

(16) 10/100Base-TX (RJ-45)
[100 m/328 ft.] with (2) 10/100/1000Base-T
(RJ-45) or (2) 100/1000Base-X SFP Combo
ports

Description

The SISTM1040-262D-LRT-B switch is a (18) port managed hardened switch with (2) copper ports or (2) dual speed SFP ports supporting Fast Ethernet to Gigabit Ethernet speeds. The (2) SFP ports provide the ultimate flexibility by allowing SFP fiber connections at different speeds and at a variety of communication distances. The ports can also be used in a redundant ring for maximum network reliability

Features

  • Auto-Negotiation
  • Auto-MDI/MDIX
  • Combo SFP ports support 100/1000Base-X SFPs
  • Extended Operating Temperature (-40°C to +70°C)
  • Dry Contact Relay Alarm Output
  • Dual, Redundant, Auto-Sensing 12-48 VDC Power Inputs
  • Overload Current Protection
  • DIN Rail Mounting and Wall Mount Brackets Included
  • PTP- Precision Timing Protocol
  • RMON
  • Port Based VLAN (4096)
  • IEEE 802.1Q Tag VLAN
  • GVRP
  • Port Trunk with LACP QoS (Quality of Service)
  • IEEE 802.1p Class of Service, Per port provides priority queues
  • Port Based, Tag Based and Type of Service Priority
  • SSL V2, V3, TLS V1.0, SSH-V2
  • Port Security: MAC address entries/filter
    • IP Security: IP address security management to prevent unauthorized intruder
    • Login Security: IEEE 802.1X/RADIUS Authentication IGMP Query mode for Multi-Media Application
    • IGMP Multicast groups 1024
    • Support 0-ring and multi-ring, STP, RSTP, MSTP
    • Provide redundant backup feature and recovery time below 20ms.
  • SNMP v1 v2c, v3/Web/Telnet/CLI
  • DHCP Client/DHCP Server
  • TFTP Firmware Upgrade
  • TFTP Configuration Backup/Restore
  • IPv4/IPv6 dual-stac

Show product on manufacturers website: https://www.transition.com/products/switch/sistm1040-262d-lrt-b/

Specifications

Standards IEEE 802.3
IEEE 802.3ab
IEEE 802.3u
IEEE 802.1x
IEEE 802.3ad
IEEE 802.1d
IEEE 802.1p
IEEE 802.1Q
IEEE 802.3z
IEEE 802.3x
IEEE 802.1W
IEEE 802.1S
IEEE 802.1AB
Status LEDs PWR 1 (Power): ON = primary power connected
PWR 2 (Power): ON = backup power connected
FAULT: ON = power input failure on PWR1 or
PWR2
LNK/ACT: ON = Link; FLASHING = data
transmitting
FDX/COL: ON = Full-duplex mode;
FLASHING = collisions occurring
RM: Ring Master
Dimensions Width: 3.8″ [96.4 mm]
Depth: 4.27″ [108.5 mm]
Height: 6.06″ [154 mm]
Power Consumption 12 Watts
Power Input 12 to 48 VDC;
redundant inputs with over current protection
Ingress Protection IP30
Environment Operating: -40°C to +70°C
Storage: -40°C to +85°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 3.85 lbs. [1.75 kg]
Compliance Safety: UL EN60950-1, Class 1/Div 2,
Groups A, B, C, D, ATEX, FCC Class A, CE Mark,
CE EN61000-4-2, CE EN61000-4-3,
CE EN-61000-4-4, CE EN61000-4-5,
CE EN61000-4-6, CE EN61000-4-8,
CE EN61000-6-11,
Environmental: IEC60068-2-32 (Free fall),
IEC60068-2-27 (Shock),
IEC60068-2-6 (Vibration)
Warranty Lifetime
More Information
Lieferzeit 5-10 working days
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Network Switches
Medienobjekte