Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

ION AC POWER SUPPLY Rev 1, NA Pwr Cord

Quick Overview

Redundant AC Power Supply for 19-Slot ION Chassis

Description

The ION Platform is an intelligent, high-density, multi-protocol system supporting a variety of network interface devices. Designed for both carrier class and enterprise network applications where multiple points of fiber integration and secure network management of the fiber interface devices is essential.

The ION 19-slot chassis can support up to two power supply modules which mount in the rear of the chassis. A single power supply can be used to power all the devices installed in the chassis; however the system can be made redundant with the use of a second power supply. In this configuration, the power supplies operate in an instant-fail-over mode and can be installed in either an AC or DC powered chassis.

Show product on manufacturers website: https://www.transition.com/products/accessory/ionps-a-r1/

Listprice*: €609.96
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

IONPS-A-R1-NA
View Detail
OR

Details

Redundant AC Power Supply for 19-Slot ION Chassis

Description

The ION Platform is an intelligent, high-density, multi-protocol system supporting a variety of network interface devices. Designed for both carrier class and enterprise network applications where multiple points of fiber integration and secure network management of the fiber interface devices is essential.

The ION 19-slot chassis can support up to two power supply modules which mount in the rear of the chassis. A single power supply can be used to power all the devices installed in the chassis; however the system can be made redundant with the use of a second power supply. In this configuration, the power supplies operate in an instant-fail-over mode and can be installed in either an AC or DC powered chassis.

Show product on manufacturers website: https://www.transition.com/products/accessory/ionps-a-r1/

Additional Information

Part number IONPS-A-R1-NA
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.