LAN SWITCH, Managed Hardened PoE+ Switch, (8) 10/100/1000Base-T PoE+, (4) 100/1000Base-X SFP

Lieferzeit
5-10 working days
*Listprice €1,115.50
Excl. 19% VAT
Article ID
SISPM1040-384-LRT-C

(8) 10/100/1000Base-T PoE+ [100 m/328 ft.] with (4) 100/1000Base-X SFP ports

Description

The SISPM1040-384-LRT-C is a full managed PoE+ switch suitable for connecting and powering devices in hardened environments. The switch can supply up to 30 Watts per port on all eight ports simultaneously. The switch also includes the embedded Device Management System (DMS) software that provides the advanced tools necessary for total management of all IP addressable devices. The unique DMS provides security integrators with lower overall cost, less downtime and easier management of the entire PoE+ network.

Transition Networks’ hardened switches are certified to operate reliably in harsh environments such as those found on factory floors, outdoor enclosures or other challenging environments.

Features

  • Store-and-Forward Architecture with 24 Gbps Switching Bandwidth
  • Supports Jumbo frames up to 9.6K Bytes
  • Ring Protections
    • Industry standard G.8032 Ethernet Ring Protection Switching (ERPS)
    • Support G.8031 Ethernet Linear Protection Switching (EPS)
    • Rapid Ring with recovery time less than 20ms
  • Radius, TACACS+, User Authentication
  • Supports LLDP Protocol
  • HTTPS/SSH v1/v2 Network Security
  • Temperature Detection and Alarm
  • Support HW Watchdog to resume operation from CPU hang up
  • IEEE 1588 v2 PTP
  • Port Mirroring
  • Power-over-Ethernet
    • Port Configuration
    • Auto Power Reset (APR)
    • DHCP per Port
    • PoE Scheduling
    • Complies to IEEE 802.3at, IEEE802.3af
    • 240Watts PoE budget
    • 30Watts output on all 8 ports
  • IEEE 802.3ad LACP, up to 6 groups and up to 4 ports per group
  • Up to 4K VLAN groups, Port based, 802.1Q tag, Q-in-Q, MAC based VLAN, Management VLAN, Private VLAN Edge, Voice VLAN, GVRP
  • ACL – up to 256 entries, Drop or Rate limiting based on: Source and Destinations MAC, VLAN ID and IP address, protocol, port, DSCP/ IP precedence, TCP/UDP source and destination ports, 802.1p priority, Ethernet type, ICMP packets and TCP flag
  • Loop Protection
  • Quality of Service
    • Supports 8 hardware queues
    • Scheduling: strict priority and WRR, Queue assignment based on DSCP and class of service
    • Classification: Port based, 802.1p VLAN priority based, IPV4/IPV6 precedence / DSCP based, DiffServ, Classification and re-marking ACLs
    • Rate limiting: Ingress policer, Engress shaping and rate control, per port
  • IPv4/IPv6 dual stacks and static routing
  • Port Security, IP Source Guard
  • System Alarms via SYSLOG / SNMP Trap
  • DHCP Client/Server, DHCP relay, Option 82
  • Port based network access control (802.1x)
  • Web / SNMP v1,v2c,v3 / Telnet / CLI management
  • Device Management System (DMS)
    • Graphical Monitoring – Topology View, Floor view, Map view
    • Find my Switch
    • Traffic Monitoring
    • Trouble shooting – Network diagnostic, protection mechanism, performance and Link Management

Show product on manufacturers website: https://www.transition.com/products/switch/sispm1040-384-lrt-c/

Specifications

Standards IEEE 802.3
IEEE 802.3u
IEEE 802.3z
IEEE 802.3ab
IEEE 802.3x
IEEE 802.3ad
IEEE 802.1p
IEEE 802.1Q
IEEE 802.1w
IEEE 802.1s
IEEE 802.1x
IEEE 802.1AB
IEEE 802.3ad
IEEE 802.3af
IEEE 802.3at
IEEE 802.3ah
IEEE 802.1ag
IEEE 1588 v2
ITU-T Y.1731
ITU-T G.8031
ITU-T G.8032
MAC Address 8K
Backplane 24Gbps
Serial Console RJ-45
Status LEDs System, Power1, Ring Master, Coupling, Power2, Alarm, Port Status
Dimensions Width: 2.4″ [62 mm]
Depth: 5.3" [135 mm]
Height: 5.4″ [130 mm]
DIP Switch (2-pin) Rapid Ring setting
Reset button Reset the switch, Restore Factory default
Digital output (relay) 24VDC/1A
Digital input Level 0 (Low): 0V to 6V
Level 1 (High): 10V to 24V
Power Input 48 - 57VDC; redundant inputs
Ingress Protection IP30
Environment Operating: -40°C to +75°C
Storage: -40°C to 85°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 2.2 lbs. [1 kg]
Compliance EMI: CE, FCC Part 15, EN61000-4-2, EN61000-4-3,
EN-61000-4-4, EN61000- 4-5, EN61000-4-6,
EN61000-4-8, IEC60068-2-32 (Free fall),
IEC60068-2-27 (Shock), IEC60068-2-6 (Vibration), NEMA TS-2
Safety: IEC60950-1, UL Class 1/Div 2
Compliant EN50155, EN50121-4, DNV, IEC61850-3, IEEE1613
Warranty 5 Years
More Information
Lieferzeit 5-10 working days
Systeme Transition Networks
Kategorie Transition Networks - Network Switches
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account