LC Duplex Adapter Zirconia Straight Split with Flange, beige

Lieferzeit
5-10 working days
*Listprice €3.54
Excl. 19% VAT
Article ID
L-AD-LCDK-F-BG

For SC-configured environments, tde offers LC duplex adapters with SC simplex footprint, with a choice of flange or no flange type.

  • Proven increased side loading performance
  • Compact design
  • Compliance with telcordia, ANSI, TIA/EIA and ISO compliance
  • Color coding
  • High precision alignment
Type LC Duplex
Application Multimode OM2
Design One-Piece with Flange
Connector style SC Simplex
Color Beige
Material Plastic
Sleeve Zirkonia Staight Split
Shutter -
Manufacturer tde


More Information
Lieferzeit 5-10 working days
Systeme LWL Komponenten
Kategorie LWL Adapter
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Connector type (side 1) LC Duplex
Adapter color Beige
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account
We found other products you might like!