Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

FO Duplex cord 62,5/125µ OM1 LSOH 2,0mm

Quick Overview

FO Duplex cord 62,5/125µ OM1 LSOH 2,0mm
Listprice*: €1.45
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-IVH02G62-2.0
View Detail
OR

Details

Cable Data
Type IVH02G62.5 OM1
Fiber Amount 2
Fiber Type MM-OM1, 62.5/125µ, Corning
Secondary Coating 900µ, easy strippable
Strength Members Aramid yarns
Outer Jacket LSOH (Halogen free, low smoke, flame retardant thermoplastic compound)
Jacket Colour Orange
Outer Diameter 2.0 x 6.3mm (± 0.1mm)
Standard printing “t d e – IVH02G62-2.0 LSZH” and sequential meter marking + Lot number
Apllications Patchcords/ Pigtails
Mechanical/ Thermal Characteristics
Weight 12kg/km
Operational tensile load 210 N
Bending radius 15 x outer diamter
Operating temperature -5°C to + 60°C
Fire resistance Pass (EN 50266, IEC 60332-3)
Halogen content Free (EN 50267, IEC 60754)
Smoke density Low (EN 50268, IEC 61034-1/2)
Special features
Characteristics Fiber and aramid yarn free movable in the compound

FO Fiber

Type Corning 62.5/125µ OM1 multimode fiber
Manufacturer Corning
Optical Specifications
Bandwidth

160/200 at 850 nm / 500 at 1300 nm

Attenuation At 850 nm max. ≤ 3.0 dB/km
At 1300 nm max. ≤ 0.7 dB/km
Numerical Aperture 0.275 ± 0.015
Dimensional Specifications
Core Diameter 62.5 ± 3.0 µm
Cladding Diameter 125.0 ± 2.0 µm
Core-Clad Concentricity ≤ 3.0 µm
Cladding Non-Circularity < 2.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 245 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Enviromental TestTest ConditionInduced Attenuation 850 nm and 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.20
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.20
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 2%
Effective Group Index of Refraction 850 nm: 1.496
1300 nm: 1.491
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1332 nm ≤ λ0 ≤ 1354 nm
Zero Dispersion Slope (S0): ≤ 0.097 ps/(nm²*km)

Additional Information

Part number L-IVH02G62-2.0
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.