Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex FlatTwin LSOH Length: xxxxx

Quick Overview

FO-Patch cord E2000 APC/LC PC RDM/tde 9/125µ OS2 Duplex FlatTwin LSOH Length: xxxxx
Listprice*: €85.78
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-E2A/LC09TMxxxxx
Listprice*: €85.78
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

FO Connectors

Type E2000 APC
Ferrule Ceramic
Ferrule Hole 125.5 µ
Ferrule Concentricity ≤ 0.6 µ
Connector colour Green
Lever Colour Green
Boot colour Green
Manufacturer RDM
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ E2000 APC 1550 nm ≤ 0.20 dB  0.45 dB 70 dB
Connector Type LC PC Duplex
Housing Plastic, Blue
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Ferrule Concentricity ≤ 0.6 µ
Mating Cycles 500
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
9/125µ LC 1550 nm ≤ 0.20 dB 0.45 dB 45 dB

FO Cables

Mechanical characteristics
Temperature range Operation: -20 to +60°C IEC 60794-2-10
  -10 to +60°C for assembled patch cords
Tensile performance IEC 60794-1-21 E1 A
Crush resistance IEC 60794-1-21 E3
Impact IEC 60794-1-21 E4
Repeated bending IEC 60794-1-21 E6
Torsion IEC 60794-1-21 E7
Bend IEC 60794-1-21 E11 A
General characteristics
Sheath colour E9/125 G.652.D yellow, RAL 1021
Zero halogen, no corrosive gases IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2
Flame propagation IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2, SEV TP 20B/3C 3.4.1.1
Smoke density IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2
Reaction to fire (Euroclasses) EN 13501-6: Dca-s2,d1,a1
Optical characteristics
Fibertype SM-G.652.D, 9/125µ      
Numerical Aperture 0.14 0.14    
Core Ø 8.2 µm 8.2 µm    
Cladding Ø 125 ± 0.7 µm 125 ± 0.7 µm    
Max. Core/Cladding Concentricity Error 0.5 µm 0.5 µm    
Max. Coating Non-Circularity Coating 1.0 % 1.0 %    
Coating Ø 245 ± 5.0 µm 245 ± 5.0 µm    
Max. Cladding/Coating Concentricity Error 12 µm 12 µm    
Max. Coating Non-Circularity 6 % 6 %    
Min. Fiber Bending Radius 4.0 m 4.0 m    
Nom. Operating Temperature Range -60 to +85 °C -60 to +85 °C    
Proof test 100 kpsi 100 kpsi    
Wavelength 1310 nm 1383 nm 1550 nm 1625 nm
Typ. Attenuation (cabled) 0.34 dB/km 0.34 dB/km 0.22 dB/km 0.24 dB/km
Max. Attenuation (cabled) 0.36 dB/km 0.36 dB/km 0.24 dB/km 0.25 dB/km
Max. Chromatic Dispersion 3.5 ps/nm x km   18 ps/nm x km  
Nom. Zero Dispersion Wavelength 1313 nm      
Mode Field (Petermann II) 9.2 ± 0.4 µm   10.4 ± 1.0 µm  
Max. Cable Cut off Wavelength λccf 1260 nm   1260 nm  
Dispersion Coefficient 0.2 ps/√km 0.2 ps/√km 0.2 ps/√km 0.2 ps/√km
Max. Attenuation nonlinearity 0.05 db 0.05 db 0.05 db  
Refractive Index 1.467   1.467  
Description Duplex I-V(ZN)HH
CableØ 4.8 x 3.2 mm
Weight 21 kg/km
Bending radius 50 mm
Tensile load 200 N
Crush resistance short term 3000 N/cm
Fire load 100 kWh/km
Fire load 360 MJ/km

FO Fiber

Type Corning SMF-28e+® 09/125µ OS2 G.652.D singlemode fiber
Maximum Attenuation At 1310 nm max. 0.33 - 0.35 dB/km
At 1383 ± 3 nm max. 0.31 - 0.35 dB/km
At 1490 nm max. 0.21 - 0.24 dB/km
At 1550 nm max. 0.19 - 0.20 dB/km
At 1625 nm max. 0.20 - 0.23 dB/km
Attenuation vs. Wavelength
Range: 1285 - 1330 mm; Ref. λ: 1310 nm; Max. α Difference: 0.03 dB/km
Range: 1525 - 1575 mm; Ref. λ: 1550 nm; Max. α Difference: 0.02 dB/km
Macrobend Loss Mandrel Diameter:32mm; Number of Turns: 1; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1310nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:50mm; Number of Turns: 100; Wavelength: 1550nm; Induced Attenuation: ≤0.03 dB
Mandrel Diameter:60mm; Number of Turns: 100; Wavelength: 1625nm; Induced Attenuation: ≤0.03 dB
Point Discontinuity Wavelength: 1310 nm; Point Discontinuity: ≤ 0.05 dB
Wavelength: 1550 nm; Point Discontinuity: ≤ 0.05 dB
Cable Cutoff Wavelength (λccf) λccf ≤ 1260 nm
Mode-Field Diameter At 1310 nm = 9.2 ± 0.4 µm
At 1550 nm = 10.4 ± 0.5 µm
Dispersion At 1550 nm = ≤ 18.0 [ps/(nm*km)]
At 1625 nm = ≤ 22.0 [ps/(nm*km)]
  Zero Dispersion Wavelength (λ0): 1310 nm ≤ λ0 ≤ 1324 nm
Zero Dispersion Slope (S0): ≤ 0.092 ps/(nm² *km)
Polarization Mode Dispersion (PMD) PMD Link Design Value = ≤ 0.06 ps/√km
Maximum Individual Fiber = ≤ 0.1 ps/√km
Norm ITU-T Recommendation G.652 (Tables A, B, C, and D)
IEC Specifications 60793-2-50 Type B1.3
TIA/EIA 492-CAAB
Telcordia Generic Requirements GR-20-CORE
ISO 11801 OS2
Dimensional Specifications
Fiber Curl ≥ 4.0 m radius of curvature
Cladding Diameter 125.0 ± 0.7 µm
Core-Clad Concentricity ≤ 0.5 µm
Cladding Non-Circularity ≤ 0.7%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental Specifications
Environmental TestTest ConditionInduced Attenuation 1310 nm, 1550 nm & 1625 nm
Temperature Dependence -60°C to +85°C ≤ 0.05
Temperature Humidity Cycling -10°C to +85°C up to 98% RH ≤ 0.05
Water Immersion 23°C ± 2°C ≤ 0.05
Heat Aging 85°C ± 2°C ≤ 0.05
Operating Temperature Range -60°C to +85°C   
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GPa).
Length Fiber lengths available up to 63.0 km/spool.
Performance Characterizations
Core Diameter 8.2 µm
Numerical Aperture 0.14
Zero Dispersion Wavelength (λ0) 1317 nm
Zero Dispersion Slope (S0) 0.088 ps/(nm²*km)
Effective Group Index of Refraction 1310 nm: 1.4676
1550 nm: 1.4682
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (3N)
Wet: 14 days room temperature: 0.6 lbs (3N)
Rayleigh Backscatter Coefficient (for 1 ns Pulse Width) 1310 nm: -77 dB
1550 nm: -82 dB

Additional Information

Part number L-E2A/LC09TMxxxxx
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.