Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

FO-Patch cord LC/LC tde 50/125µ OM2 Duplex FlatTwin LSOH Length: xxxxx

Quick Overview

FO-Patch cord LC/LC tde 50/125µ OM2 Duplex FlatTwin LSOH Length: xxxxx
Listprice*: €34.70
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-LC/LC50TMxxxxx
Listprice*: €34.70
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

FO Connectors

Connector Type LC Unibody Duplex
Housing Plastic, Beige
Ferrule Zirkonia Staight Split, Spring-loaded Axially
Ferrule Hole 126 µ
Mating Cycles 1.000
Operating Temperature -40°C up to +75°C
Strain Relief to 100 N
Manufacturer tde
Simplex / Duplex Clip with Duplex Clip
Optical performance
FiberTypeWavelengthInsertion loss typ.Insertion loss max.Return loss min.
50/125µ OM2 LC 850 nm ≤ 0.25 dB 0.45 dB 30 dB
62.5/125µ OM1 LC 850 nm ≤ 0.25 dB 0.45 dB  

FO Cables

Mechanical characteristics
Temperature range Operation: -20 to +60°C IEC 60794-2-10
  -10 to +60°C for assembled patch cords
Tensile performance IEC 60794-1-21 E1 A
Crush resistance IEC 60794-1-21 E3
Impact IEC 60794-1-21 E4
Repeated bending IEC 60794-1-21 E6
Torsion IEC 60794-1-21 E7
Bend IEC 60794-1-21 E11 A
General characteristics
Sheath colour G50/125 OM2 orange, RAL 2003
Zero halogen, no corrosive gases IEC 60754-1/-2, EN 60754-1/-2, VDE 0482-754-1/-2
Flame propagation IEC 60332-1-2, EN 60332-1-2, VDE 0482-332-1-2, SEV TP 20B/3C 3.4.1.1
Smoke density IEC 61034-1/-2, EN 61034-1/-2, VDE 0482-1034-1/-2
Reaction to fire (Euroclasses) EN 13501-6: Dca-s2,d1,a1
Optical Characteristics
Fibertype MM-OM2, 50/125µ  
Numerical aperture 0.200 ± 0.015  
Core Ø 50 ± 2.5 µm  
Max. Core non-circularity 5 %  
Cladding Ø 125 ± 2 µm  
Max. Cladding non-circularity 1.0 %  
Max. Cladding/Core concentricity error 1.5 µm  
Max. Coating concentricity error 12 µm  
Coating Ø 242 ± 5 µm  
Proof test 100 kpsi  
Wavelength 850 nm 1300 nm
Attenuation typ. (cabled) 2.5 dB/km 0.5 dB/km
Attenuation max. (cabled) 2.7 dB/km 0.7 dB/km
OFL-Bandwidth per TIA/EIA 455-204 and IEC 60793-1-41 700 MHz x km 500 MHz x km
RML-Bandwidth per TIA/EIA 455-204 and IEC 60793-1-41 850 MHz x km  
Refractive index 1.480 1.479
Description Duplex I-K(ZN)HH
CableØ 4.8 x 3.2 mm
Weight 21 kg/km
Bending radius 50 mm
Tensile load 200 N
Crush resistance short term 3000 N/cm
Fire load 100 kWh/km
Fire load 360 MJ/km

FO Fiber

Type Corning ClearCurve OM2 50/125µm multimode fiber
ClearCurve® OM2
Optimized Data Rate 10 Gb/s over 150 m  
Over Distance 1 Gb/s over 750 m  
Standard Compliance ISO/IEC 11801 type OM2 fiber
  IEC 60793-2-10 type A1a.1 fiber
  TIA/EIA 492AAAB-A
Optical Specifications
Bandwidth High Performance EMB* (MHz.km):
850 at 850 nm only
Legacy Performance EMB** (MHz.km):
700 at 850 nm
500 at 1300 nm
   
Attenuation At 850 nm max. ≤ 2.3 dB/km
At 1300 nm max. ≤ 0.6 dB/km
     
Macrobend Loss Mandrel Radius (mm):

37.5
15
7.5
Number of Turns:

100
2
2
Induced Attenuation (dB) at 850 nm:
≤ 0.05
≤ 0.1
≤ 0.2
Induced Attenuation (dB) at 1300 nm:
≤ 0.15
≤ 0.3
≤ 0.5
Numerical Aperture 0,200 ± 0,015      


 * Ensured via miniEMBc, per TIA/EIA 455-220A and IEC 60793-1-49, for high performance laser-based systems
   (up to 10Gb/s).
** OFL BW, per TIA/EIA 455-204 and IEC 60793-1-41, for legacy and LED-based systems (typically up to 100 Mb/s).

Dimensional Specifications
Core Diameter 50.0 ± 2.5 µm
Cladding Diameter 125.0 ± 1.0 µm
Core-Clad Concentricity ≤ 1.5 µm
Cladding Non-Circularity ≤ 1.0%
Core Non-Circularity ≤ 5.0%
Coating Diameter 242 ± 5 µm
Coating-Cladding Concentricity < 12 µm
Environmental
Enviromental TestTest ConditionInduced Attenuation 850 nm & 1300 nm (dB/km)
Temperature Dependence -60°C to +85°C ≤ 0.10
Temperature Humidity Cycling -10°C to +85°C and 4% to 98% RH ≤ 0.10
Water Immersion 23°C ± 2°C ≤ 0.20
Heat Aging 85°C ± 2°C ≤ 0.20
Damp Heat 85°C at 85% RH ≤ 0.20
Operating Temperature Range: -60°C to +85°C    
Mechanical Specifications
Proof Test The entire fiber length is subjected to a tensile stress ≥ 100 kpsi (0.7 GN/m²).
Length Fiber lengths available up to 17.6 km/spool.
Performance Characterizations
Refractive Index Difference 1%
Effective Group Index of Refraction 850 nm: 1.480
1300 nm: 1.479
Fatigue Resistance Parameter (nd) 20
Coating Strip Force Dry: 0.6 lbs (2.7N)
Wet: 14 days in 23°C water soak: 0.6 lbs (2.7N)
Cromatic Dispersion Zero Dispersion Wavelength (λ0): 1295 nm ≤ λ0 ≤ 1315 nm
Zero Dispersion Slope (S0): ≤ 0.101 ps/(nm²*km)

Additional Information

Part number L-LC/LC50TMxxxxx
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.