Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

FO Pipe Cleaner for 2,50mm adapters

Quick Overview

The unique “pipe cleaning tool” products are designed to clean the outside of singe fiber ferrules and the inside of the connector to minimize the chances of debris contaminating the fiber tip.

Listprice*: €8.25
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-CLEAN-PIPE-2.5
View Detail
OR

Details

Features

• Accommodates duplex, single fiber connectors, transceiver receptacles and lenses

• Suitable for factory or field use

• Perforated for customized sizing

• Works in hard to reach areas

Type 2.50mm “Pipe Cleaning Tool” for cleaning outside for ferrule and inside connector (Qty=200)

Additional Information

Part number L-CLEAN-PIPE-2.5
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.