Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

FO Splice holder for 12x crimp splice protectors

Quick Overview

The fiber optic splice holder can be integrated in the FO splice cassette and takes twelve crimp splices.

Listprice*: €1.04
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-SP-CAS-SH-CR
View Detail
OR

Details

Type FO Splice holder for 12 x Crimp splice protectors
Dimensions 40 x 26 x 6 mm
Material Bright ABS, similar RAL 1013

Additional Information

Part number L-SP-CAS-SH-CR
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.