Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

FO Splice cassette for 12x splices

Quick Overview

The fiber optic splice cassette takes twelve fusion splices with crimp or heat shrink protectors.

  • 3x straight cable entries and 1x angled cable entry
  • locking receptacle for crimp or shrink splice holder
  • Inter locking system for the cassette cover
  • Support for fiber strain relief element
  • holes for cartridge hinge
  • labeling field
  • 2x large fiber cutouts in the cassette bottom
  • Stackable
  • Telecom approval
Listprice*: €2.50
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

L-SP-CAS
View Detail
OR

Details

Type Splice cassette
Dimensions 155 x 92 x 8 mm
Material Bright ABS, similar RAL 1013

Additional Information

Part number L-SP-CAS
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.