M.2 NIC AND OPEN SFP MEDIA CONVERTER, 30MM
1000Base-X Open SFP Slot
Description
Transition Networks M.2 Gigabit Ethernet Fiber Network Interface Card (NIC) provides a fiber optic interface for the Dell OptiPlex™ 7040 and 7050 Micro PCs and the Wyse 7000 Series thin clients. The NM2-GXE-2230-xx-01 Series consists of a M.2 NIC that installs into the OptiPlex Micro PCâs M.2 âE key″ interface, a fiber optic adapter that installs into the OptiPlex Micro PCâs Option port, and a 20-pin Flat Flex Cable (FFC) that connects the NIC to the fiber adapter. The fiber optic adapter is available with either a 1000Base-SX LC optic or open SFP (SFP module sold separately).
Features
- PCI Express M.2 compliant
- A + E keyed M.2 interface
- Full duplex
- IPv6 Capable
- Supports PXE boot
- Jumbo frame support 9014 bytes
- 1000Base-SX multimode LC fiber connector or open SFP interface
Show product on manufacturers website: https://www.transition.com/products/network-adapters/nm2-gxe-2230-xx-01/
Specifications
Standards | IEEE 802.3-2012 |
Bus Slot | M.2 - â2230-D4-A-Eâ |
Data Rate | 1000 Mbps (full duplex only) |
Max Frame Size | 9014 bytes |
Status LEDs | LINK/ACT ON = Link Flashing = Activity |
Dimensions (M.2 NIC) | 2230-D4-A-E Width: 0.87″ [22 mm] Depth: 1.18″ [30 mm] Height: 0.12″ [3.08 mm] |
Dimensions (Fiber Interface) | Width: 1.65″ [42 mm] Depth: 2.05″ [52 mm] Height: 0.51″ [13 mm] |
Dimensions (FFC Cable) | Length: 2.99″ [76 mm] |
Software Support | Windows 10, 8, 8.1, and 7 (32/64 bit); Linux |
Power Consumption (LC) | 250mA @ 3.3V (0.8 Watts typical) |
Power Consumption (SFP) | 120mA @ 3.3V (0.4 Watts typical without SFP module) |
Power Source | M.2 interface connector: 3.3V (Refer to table 41 of M.2 Specification) |
Environment | Operating: 0°C to +45°C Storage: -40°C to 85°C Humidity: 5% to 95% (non-condensing) Altitude: 0 â 10,000 ft. |
Weight | 0.1 lbs. [0.05 kg] |
Compliance | CE Mark; Emissions: EN55032, FCC Part 15 Class A; Immunity: EN55024 |
Warranty | Lifetime |