MEDIA CONVERTER- USB2.0 to 100Base-FX Ethernet MM SC 2km

Lieferzeit
5-10 working days
*Listprice €269.10
Excl. 19% VAT
Article ID
TN-USB-FX-01(SC)

USB 2.0 to Ethernet 100Base-FX multimode SC
2km Link Budget: 11.0dB

Description

Use the Scorpion-USB™ Fast Ethernet Fiber Adapter to create an EMI-secure data connection between a USB port on a PC, laptop or tablet and a 100Mbps Ethernet fiber port on a switch. This unique USB to fiber adapter is ideal for use in applications where wireless transmission is not the preferred technology due to security concerns or where copper lacks the bandwidth, distance or security for sharing data-intensive files. The Scorpion-USB Fast Ethernet Fiber Adapter allows a computing device which does not have a fiber port to connect to a fiber-based Ethernet network through a USB 2.0 interface.

Designed specifically for laptop, notebook, and tablet PCs running today’s most popular operating systems and deployed in fiber-rich networking environments, the Scorpion-USB Fast Ethernet Fiber Adapter allows a secure connection to a fiber-based Ethernet network through a USB 2.0 port. Just plug the adapter into the USB port, install the driver, and the connection is ready.

Features

  • Fast Ethernet fiber connection through a USB interface is more secure than copper or wireless transmission
  • Bus powered device, no external power supply needed
  • Advanced power saving mode to preserve PC battery life
  • Multimode SC, LC, or industry standard SFP fiber port (SFP sold separately)
  • LEDs to indicate USB Speed / Activity and fiber Link / Activity
  • Plastic ABS enclosure with a 6″ pigtail to USB type-A connector
  • WHQL-certified drivers for Windows 7, 8, and 8.1, and 10, as well as numerous other operating systems

Show product on manufacturers website: https://www.transition.com/products/network-adapters/tn-usb-fx-01-series/

Specifications

Standards IEEE 802.3-2008
USB 2.0
Data Rate USB 2.0: 480 Mbps (USB type-A connector)
Fiber: 100 Mbps
Ports 100Base-FX SC, LC, or SFP
Max Frame Size 1518 bytes (untagged)
Status LEDs USB: Speed / Activity
Yellow: ON = high speed, OFF = low speed,
FLASHING = activity
Fiber: Link / Activity
Green: ON = link, FLASHING = activity
Software Support Windows 7, 8, 8.1, and 10 and many others
Dimensions SC & LC Versions
Width: 2.2″ [56 mm]
Depth: 9.2" [233 mm]
Height: 0.8" [20 mm]
SFP Versions
Width: 1.2" [30 mm]
Depth: 10″ [254 mm]
Height: 1.0" [25 mm]
Power Consumption SC: Typical 1.12 Watts
LC: Typical 0.9 Watts
Power Source USB Bus
Environment Operating: 0°C to 50°C
Storage: -20°C to +80°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft. (with derating)
Weight 1 lb. [0.45 kg]
Compliance EN55022 Class B, EN55024, FCC Class B,
CE Mark
Warranty Lifetime
More Information
Lieferzeit 5-10 working days
Systeme Transition Networks
Kategorie Transition Networks - Network Adapters
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account