Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Military B-Series Breakout Mil-Tac Cable 2E9/125μ

Quick Overview

Military B-Series Breakout Mil-Tac Cable 2E9/125μ
Listprice*: €6.31
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

MILTAC-B02E09
View Detail
OR

Details

General Characteristics
Impact Resistance 200 Impacts
Crush Resistance 440 N/cm
Flex Resistance 2.000 Cycles
Operating Temperature -55°C to +85°C
Storage Temperature -70°C to +85°C
Specifications
Fiber Count 2
Diameter 6.5 mm
Weight 36 kg/km
Installation Tensile Load 2.200 N
Operational Tensile Load 550 N
Minimum Bend Radius Installation 6.5 cm
Minimum Bend Radius Operational 3.3 cm

FO Fiber

Type Singlemode ITU-T G.652.A
Core diameter

9 µm (typical mode field diameter at 1310 nm)

Cladding diameter

125 µm

Numeric aperture

-
Wavelength 1310/1550 nm

Gigabit Ethernet

5 km (10 km für 1310 nm 1000BASE-LH, und 5 km für 1310 nm 1000BASE-LR)

10-Gigabit Ethernet

10 km (10 km für 1310 nm 10GBASE-LR, und 40 km für 1550 nm 10GBASE-ER)

Maximum cabled attenuation

0.5/0.5 dB/km

Minimum Laser EMB bandwidth

-

Minimum OFL LED bandwidth

-

Additional Information

Part number MILTAC-B02E09
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.