Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Military B-Series Breakout Mil-Tac Cable 2G62,5/125μ

Quick Overview

Military B-Series Breakout Mil-Tac Cable 2G62,5/125μ
Listprice*: €7.44
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

MILTAC-B02G62
Listprice*: €7.44
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

General Characteristics
Impact Resistance 200 Impacts
Crush Resistance 440 N/cm
Flex Resistance 2.000 Cycles
Operating Temperature -55°C to +85°C
Storage Temperature -70°C to +85°C
Specifications
Cabletype Mil-Tac Breakout
Fiber Count 2
Diameter 6.5 mm
Weight 36 kg/km
Installation Tensile Load 2.200 N
Operational Tensile Load 550 N
Minimum Bend Radius Installation 6.5 cm
Minimum Bend Radius Operational 3.3 cm

FO Fiber

Type Multimode OM1 ISO/IEC 11801
Core diameter

62.5 µm

Cladding diameter

125 µm

Numeric aperture

0.275
Wavelength 850/1310 nm

Gigabit Ethernet

275/550 m

10-Gigabit Ethernet

33/300 m (1310 CWDM lasers (10GBASE-LX4))

Maximum cabled attenuation

3.5/1.5 dB/km

Minimum Laser EMB bandwidth

200/500 MHz-km

Minimum OFL LED bandwidth

200/500 MHz-km

Additional Information

Part number MILTAC-B02G62
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.