Military B-Series Breakout Mil-Tac Cable 2E9/125μ
Lieferzeit
5-10 working days
*Listprice
€6.31
Excl. 19% VAT
Article ID
MILTAC-B02E09
Military B-Series Breakout Mil-Tac Cable 2E9/125μ
Impact Resistance | 200 Impacts |
Crush Resistance | 440 N/cm |
Flex Resistance | 2.000 Cycles |
Operating Temperature | -55°C to +85°C |
Storage Temperature | -70°C to +85°C |
Fiber Count | 2 |
Diameter | 6.5 mm |
Weight | 36 kg/km |
Installation Tensile Load | 2.200 N |
Operational Tensile Load | 550 N |
Minimum Bend Radius Installation | 6.5 cm |
Minimum Bend Radius Operational | 3.3 cm |
FO Singlemode Fiber ITU-T G.652.A 9/125µ
Type | Singlemode ITU-T G.652.A |
Core diameter |
9 µm (typical mode field diameter at 1310 nm) |
Cladding diameter |
125 µm |
Numeric aperture |
- |
Wavelength | 1310/1550 nm |
Gigabit Ethernet |
5 km (10 km für 1310 nm 1000BASE-LH, und 5 km für 1310 nm 1000BASE-LR) |
10-Gigabit Ethernet |
10 km (10 km für 1310 nm 10GBASE-LR, und 40 km für 1550 nm 10GBASE-ER) |
Maximum cabled attenuation |
0.5/0.5 dB/km |
Minimum Laser EMB bandwidth |
- |
Minimum OFL LED bandwidth |
- |
Write Your Own Review