Military B-Series Breakout Mil-Tac Cable 2G50/125µ

Lieferzeit
5-10 working days
*Listprice €7.21
Excl. 19% VAT
Article ID
MILTAC-B02G50
Military B-Series Breakout Mil-Tac Cable 2G50/125µ
General Characteristics
Impact Resistance 200 Impacts
Crush Resistance 440 N/cm
Flex Resistance 2.000 Cycles
Operating Temperature -55°C to +85°C
Storage Temperature -70°C to +85°C
Specifications
Fiber Count 2
Diameter 6.5 mm
Weight 36 kg/km
Installation Tensile Load 2.200 N
Operational Tensile Load 550 N
Minimum Bend Radius Installation 6.5 cm
Minimum Bend Radius Operational 3.3 cm

FO Multimode Fiber OM2 ISO/IEC 11801 50/125µ

Type Multimode OM2 ISO/IEC 11801
Core diameter

50 µm

Cladding diameter

125 µm

Numeric aperture

0.20
Wavelength 850/1310 nm

Gigabit Ethernet

550/550 m

10-Gigabit Ethernet

82/300 m (1310 CWDM lasers (10GBASE-LX4))

Maximum cabled attenuation

3.5/1.5 dB/km

Minimum Laser EMB bandwidth

500/500 MHz-km

Minimum OFL LED bandwidth

500/500 MHz-km

More Information
Lieferzeit 5-10 working days
Systeme tde - Mil-Tac Kabel
Kategorie LWL Kabel
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Cable type LWL Mil-Tac Kabel
Fiber type 50/125 µm OM2
Number of fibers 2
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account