Military B-Series Breakout Mil-Tac Cable 2G62,5/125μ
Lieferzeit
5-10 working days
*Listprice
€7.44
Excl. 19% VAT
Article ID
MILTAC-B02G62
Military B-Series Breakout Mil-Tac Cable 2G62,5/125μ
Impact Resistance | 200 Impacts |
Crush Resistance | 440 N/cm |
Flex Resistance | 2.000 Cycles |
Operating Temperature | -55°C to +85°C |
Storage Temperature | -70°C to +85°C |
Cabletype | Mil-Tac Breakout |
Fiber Count | 2 |
Diameter | 6.5 mm |
Weight | 36 kg/km |
Installation Tensile Load | 2.200 N |
Operational Tensile Load | 550 N |
Minimum Bend Radius Installation | 6.5 cm |
Minimum Bend Radius Operational | 3.3 cm |
FO Multimode Fiber OM1 ISO/IEC 11801 62,5/125µ
Type | Multimode OM1 ISO/IEC 11801 |
Core diameter |
62.5 µm |
Cladding diameter |
125 µm |
Numeric aperture |
0.275 |
Wavelength | 850/1310 nm |
Gigabit Ethernet |
275/550 m |
10-Gigabit Ethernet |
33/300 m (1310 CWDM lasers (10GBASE-LX4)) |
Maximum cabled attenuation |
3.5/1.5 dB/km |
Minimum Laser EMB bandwidth |
200/500 MHz-km |
Minimum OFL LED bandwidth |
200/500 MHz-km |
Write Your Own Review