Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

Mini 10/100/1000BT -1000BX Switch, SC MM, 3.3V

Quick Overview

10/100/1000Base-T (RJ-45) [100 m/328 ft.]
to 1000Base-SX 850nm multimode (SC)
[62.5/125 µm fiber: 220 m/722 ft.]
Link Budget: 7.0 dB [50/125 µm fiber: 550
m/1804 ft.] Link Budget: 7.0 dB

Description

The M/GE-PSW Series is a Gigabit Ethernet stand-alone Mini media converter that provides cost effective, entry-level media conversion between 10/100/1000Base-T ports and 1000Base-SX/LX ports. With its fixed configuration, deployments are just plug-and-play, and with its small size, it is ideal for locations where space is limited. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10/100 copper devices to connect to 1000Base-SX/LX fiber.

Features

  • Unit & Port LEDs allow for quick status information
  • Auto-Negotiation
  • Fixed Full-Duplex on fiber
  • Auto-MDI/MDIX
  • Fixed Link Pass Through
  • Automatic Link Restoration
  • Space saving design
  • Connect Legacy Networking Equipment: Connect an existing 10/100 Mbps device to 1000 Mbps devices.

Show product on manufacturers website: https://www.transition.com/products/media-converters/mge-psw-xx-01-series/

Listprice*: €529.00
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

M/GE-PSW-SX-01-EU
View Detail
OR

Details

10/100/1000Base-T (RJ-45) [100 m/328 ft.]
to 1000Base-SX 850nm multimode (SC)
[62.5/125 µm fiber: 220 m/722 ft.]
Link Budget: 7.0 dB [50/125 µm fiber: 550
m/1804 ft.] Link Budget: 7.0 dB

Description

The M/GE-PSW Series is a Gigabit Ethernet stand-alone Mini media converter that provides cost effective, entry-level media conversion between 10/100/1000Base-T ports and 1000Base-SX/LX ports. With its fixed configuration, deployments are just plug-and-play, and with its small size, it is ideal for locations where space is limited. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10/100 copper devices to connect to 1000Base-SX/LX fiber.

Features

  • Unit & Port LEDs allow for quick status information
  • Auto-Negotiation
  • Fixed Full-Duplex on fiber
  • Auto-MDI/MDIX
  • Fixed Link Pass Through
  • Automatic Link Restoration
  • Space saving design
  • Connect Legacy Networking Equipment: Connect an existing 10/100 Mbps device to 1000 Mbps devices.

Show product on manufacturers website: https://www.transition.com/products/media-converters/mge-psw-xx-01-series/

Additional Information

Part number M/GE-PSW-SX-01-EU
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.