NETWORK INTERFACE CARD- 100Base-FX NIC, PCIe, MT-RJ MM, 2 KM, STD/LOW PROFILE, PXE
100Base-FX 1300nm multimode (MT-RJ)
[2 km/1.2 mi.] Link Budget: 12.0 dB
Description
N-FXE-xx-02 Series is a Fiber Fast Ethernet to PCI-Express (PCIe) bus adapter that fully complies with all IEEE 802.3u and 100Base-FX standards. It provides up to 200Mbps full-duplex bandwidth capacity to support high-end systems. In addition, with advanced functions like VLAN filtering packet processing, the adapter provides added performance, flexible configuration and secure networking to users in a standards-based environment.
The PCI-Express (PCIe) design gives you the maximum possible bandwidth and bus efficiency, along with low power consumption.
For users equipped with PCI-Express systems, N-FXE-xx-02 Series provides the ability to easily build or connect to Fast Ethernet fiber networks.
Features
- PCI-Express x1 Interface
- IEEE 802.3x Full-Duplex Flow Control
- Supports Multicast Frame Filtering
- Supports Asymmetric/Symmetric Flow control
- Supports 802.1Q VLAN tagging
- IPv6 capable
- Wake-on-LAN (WoL) power management
- Microsoft certified drivers
- PXE remote boot support
- RoHS Compliance
- Available with SC, LC and MT-RJ multimode fiber connectors
- Standard bracket attached, low-profile bracket included
- Compliant with PCIe Rev 1.1 interface
- Supports Jumbo Frame
- Supports ASF 2.0
- ACPI Supported
Show product on manufacturers website: https://www.transition.com/products/network-adapters/n-fxe-xx-02/
Specifications
Standards | IEEE 802.3u IEEE 802.3x IEEE 802.1Q |
Slots | PCIe 1.1 |
Status LEDs | LINK/ACT (Link/Activity): ON = communication link; FLASHING = activity on link FDX (Full-duplex): ON = Full-duplex link |
Software Support | Windows 2003, 10, NT 4.0, Windows 2008 Server, Vista, Novell NetWare 5.x, 6.x, Linux |
Boot Server Support | PXE Boot ROM |
Dimensions | Depth: 4.25″ [108 mm] Height: 2.70″ [68.5 mm] |
Power Consumption | 1.2 Watts (max), +3.3 VDC @ 0.7A |
Environment | Operating: 0°C to 50°C Storage: -15°C to 65°C Humidity: 5% to 95% (non-condensing) Altitude: 0 â 10,000 ft. |
Weight | 1 lb. [0.45 kg] |
Compliance | EMI Standard, FCC Class B, CE Mark |
Warranty | Lifetime |