Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

- PCIe Gigabit Ethernet Fiber Network Interface Card with PoE+, 1000Base-X and 10/100/1000Base-T PoE+

Quick Overview

1000Base-SX 850nm multimode SC
[50/125 um fiber: 550 m/1804 ft.]
[62.5/125 um fiber: 220 m/722 ft.]
Link budget: 8.0dB
Plus 10/100/1000Base-T PoE+
(includes standard bracket only)

Description

The N-GXE-POE-xx-01 Series is a Fiber Gigabit Ethernet PCIe Network Interface Card (NIC) which provides connectivity to a secure fiber network while also delivering power to a PoE powered device (PD), such as a VoIP phone, with a copper UTP interface. It fully complies with all IEEE 802.3z and 1000Base-X standards, providing up to 2000 Mbps full-duplex bandwidth capacity.

Developed to support high-end users, this (2) port NIC has (1) 1000Base-X fiber network interface port (SFP version is 100/1000Base-X) and (1) switched 10/100/1000Base-T port supporting IEEE 802.3at PoE+ power. It is designed to allow a PC to power a VoIP phone, or any other traditional copper powered device, over a secure fiber network. Additionally, the NIC also has the ability to provide traffic switching functions between the copper and fiber ports, even when the PC is in a sleep mode.

Combining the functions of PC connectivity and VoIP phone connectivity into one device saves installation time, expense, and the space of having two devices at the desktop. When the VoIP traffic is filtered and prioritized by third-party devices like an Ethernet switch and the IP phone, this PoE NIC will pass all tagged traffic ensuring users experience a high level of quality of service. VLANs and Prioritization can also be configured at the NIC via Transition Networks’ PoE NIC utility software.

Features

  • High bandwidth 1000Mbps
  • Supports Full-duplex Mode
  • Supports IEEE 802.3x Full-Duplex Flow Control
  • Supports PCIe x1 bus
  • Compliant with PCIe Rev 2.1 Interface
  • Supports Jumbo Frames
  • Supports High Level VLAN Filtering Function
  • IPv6 capable
  • Supports IP headers and TCP/UDP checksum offload
  • Wake-on-LAN (WoL) power management
  • PXE 2.1 Boot ROM Supported
  • ACPI 2.0 Link Status LED for each port
  • Driver Support
    • Windows 7
    • Windows 8, 8.1
    • Windows 10
    • Windows Server 2008
    • Windows Server 2012
    • Vista
  • Available with a fixed LC port or SC or an open SFP port

Show product on manufacturers website: https://www.transition.com/products/network-adapters/n-gxe-poe-xx-01/

Listprice*: €600.30
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

N-GXE-POE-SC-01(S)
View Detail
OR

Details

Specifications

Standards IEEE 802.3-2000
IEEE 802.3z
IEEE 802.3x
IEEE 802.1Q
IEEE 802.1P
IEEE 802.3ab
IEEE 802.3af
IEEE 802.3at
MAC Address 8k MAC address table
Max Packet Size Jumbo Frames, 10k bytes
Jumper Switches Legacy PoE
Energy Efficient Ethernet (EEE) enable/disable
Status LEDs L/A Fiber Link/Activity
PoE Power-over-Ethernet
RJ-45 Upper Lf TP Link/Activity/Speed
RJ-45 Upper Rt TP Duplex
Dimensions Width: 4.8″ [121.9 mm]
Depth: 6.5″ [165.1 mm]
Height: 0.9″ [22.86 mm]
Power Consumption 1.6 Watts (typical without PoE)
43.6 Watts (typical with PoE)
Voltage Input PCIe 3.3V
12V Peripheral connection for PoE
PoE Mode A Power
Environment Operating: 0°C to 50°C
Storage: -15°C to 65°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 2 lbs. [0.90 kg]
Compliance Emission: EN55022 Class B, CE, UL Listed
Immunity: EN55024
Warranty Lifetime

Additional Information

Part number N-GXE-POE-SC-01(S)
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.