POWER SUPPLY- 48VDC 40Watt DIN Rail

Lieferzeit
5-10 working days
*Listprice €110.40
Excl. 19% VAT
Article ID
25130

Industrial DIN Rail Mounted Power Supply

48VDC, 39.8Watts

Features

  • Variable AC input range
  • Protected against:
    • Overload
    • Over Voltage
  • Convection air cooling
  • DIN rail mountable
  • UL 508 approved
  • Full load burn in test
  • RoHS Compliant
  • MTBF 301.7Khrs

Show product on manufacturers website: https://www.transition.com/products/accessory/25130a/

Specifications

Power Output Output Voltage: 48VDC
Current Rating: 0.83A
Power Rating: 39.8 Watts
Ripple & Noise Max: 200mVp-p
Voltage Range: 48~56VDC
Voltage Tolerance: ±1.0%
Line Regulation: ±1.0%
Load Regulation: ±1.0%
Setup, Rise Time: 500ms, 30ms
Hold Up Time: 20ms/115VAC
Power Input Voltage Range Switch Selectable: 88~264VAC,
120~370VDC
Frequency Range: 47~63Hz
Efficiency: 88%
AC Current (Typical): 1.1A@115VAC, 0.7A@230VAC
Inrush Current (Cold): 30A@115VAC, 60A@230VAC
Leakage Current:
Protection Overload: 105~150%
Overvoltage: 57.6~64.8V
Dimensions Width: 1.57″ [40 mm]
Depth: 3.94″ [100 mm]
Height: 3.54″ [90 mm]
Environment Operating: -20°C to +70°C
Storage: -40°C to +85°C
Humidity: 20% to 90% (non-condensing)
Weight 0.66 lbs. [0.3 kg]
Compliance Safety: UL508, TUV EN60950-1, NEC Class 2, LPS
Compliant, UL60950-1, EN55011, EN55022,
CISPR22, EN61204-3 Class B,
EN61000-3-2, EN61000-3-3, EN61000-4-2,
EN61000-4-3, EN61000-4-4, EN61000-4-5,
EN61000-4-6, EN61000-4-8, EN61000-4-11,
EN55024, EN61000-6-2, EN50082-2, EN61204-3 A,
IEC60068-2-6 (Vibration)
Warranty Lifetime
More Information
Lieferzeit 5-10 working days
Systeme Transition Networks
Kategorie Transition Networks - Accessories
Datenblatt
Ausschreibungstext Als TXT oder WORD herunterladen
Medienobjekte
Write Your Own Review
Only registered users can write reviews. Please Sign in or create an account