We use cookies to make your experience better. To comply with the new e-Privacy directive, we need to ask for your consent to set the cookies. Learn more.
transition_networks
Power Supply: [email protected], 100-240VAC (~1.0A), 15W MAX
Article ID
25025
Power Supply: 12VDC@1.25A, 100-240VAC (~1.0A), 15W MAX
Show product on manufacturers website: https://www.transition.com/products/accessory/25025a/
Lieferzeit | 5-10 working days |
---|---|
Hersteller | transition_networks |
Systeme | Transition Networks |
Kategorie | Transition Networks - Accessories |
Medienobjekte |