Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

PS,12VDC@1.25A, 100-240VAC (~1.0A), 15W MAX PSE

Quick Overview

Power Supply: 12VDC@1.25A, 100-240VAC (~1.0A), 15W MAX

Show product on manufacturers website: https://www.transition.com/products/accessory/25025a/

Listprice*: €41.40
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

25025-OZ
View Detail
OR

Details

Power Supply: 12VDC@1.25A, 100-240VAC (~1.0A), 15W MAX

Show product on manufacturers website: https://www.transition.com/products/accessory/25025a/

Additional Information

Part number 25025-OZ
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.