QSFP28 100GBase-LR4, 1295nm, 1300nm,1304nm, 1309nm, single mode (LC) [10 km/6.2 mi.] with DMI Link Budget: 6.3 dB

Article ID
TN-QSFP-100G-LR4
Excl. 19% VAT
Delivery time
5-10 working days

Lantronix TN-QSFP-100G Series QSFP28 optical transceivers are hot-swappable pluggables that can be installed in any QSFP28 port for 100 Gigabit Ethernet connections. The new generation of 100G transceiver solutions, which are compliant with the IEEE 802.3bm standard, offer customers a wide selection of high-density, compact footprint and low-power 100G Ethernet connectivity options.

Application includes: data center, high-performance computing network, core network

Features

  • Hot-pluggable QSFP28 form factor
  • High capacity: up to 103.1 Gbps
  • QSFP28 MSA Compliant
  • Single 3.3V Power Supply
  • Power dissipation < 3.5 Watts
  • RoHS Compliant
  • Digital Diagnostic Monitoring
  • 100GBase-SR4: 4 x 25 Gbps, 850nm, Multimode, 100 m over OM4, MPO
  • 100GBase-LR4: 4 x 25 Gbps, WDM wavelength, Single Mode, 10 km, Duplex LC
  • 100GBase-CWDM4 MSA: 4 x 25Gbps, WDM wavelength, Single Mode, 2 km, Duplex LC

    Standards

    • IEEE 802.3bm
    • SFF 8436

    Dimensions

    • Width: 0.71” [18 mm]
    • Depth: 2.83” [72 mm]
    • Height: 0.33” [8.5 mm]

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to +70°C
    • Storage: -40°C to +85°C

    Certifications

    • IEC 60825-1, FDA CDRH 21-CFR 1040.10 Class 1

    Warranty

    • Lifetime

More Information
Delivery time 5-10 working days
Systems Lantronix / Transition Networks
Mediaobjects