transition_networks

Rack Mount Tray for 19/23 inch Rack for DUAL NID (S3290)

Article ID
RMS19-NID2-01
*Listprice €362.77
Excl. 19% VAT
Lieferzeit
5-10 working days

2-Slot S3290 shelf, includes 4 device brackets and reversible rack mount ears

Features

  • Clean up your S3290 installations with this 19″ rack mountable shelf
  • Rack mount up to 2 of the S3290 devices in 1 unpowered shelf
  • Space saving design: save rack space in low density deployments: 19″ rack mount, 1RU high
  • Includes reversible rack mount ears for either 19″ or 23″ rack mount installations
  • Flexible:
    • Mix and match up to 2 Transition Networks S3290 Series NID devices
    • Deep enough to hold the external AC/DC power supply that ships with the S3290 Series
    • Can also accommodates the S3290-RPS wide input DC power supply
  • Includes 4 mounting brackets, 2 for each of the S3290 Series NIDs
  • Securely mounts the S3290 into the shelf
  • Non-powered design: don’t pay for power supplies twice. This low cost design allows the use of the power supplies that ship with the media converter.
  • Power cord tie-down clamps: help to eliminate the accidental disconnection of power supplies from the media converters.

Show product on manufacturers website: https://www.transition.com/products/media-converters/rms19-nid2-01/

Specifications

Dimensions Width: 19" [482.6 mm]
Depth: 12" [304.8 mm]
Height: 1.75″ [44.5 mm]
Weight 4.3 lbs. [1.95 kg]
Warranty Lifetime
More Information
Lieferzeit 5-10 working days
Hersteller transition_networks
Systeme Transition Networks
Kategorie Transition Networks - Media Converters, Extenders & NIDs
Medienobjekte