Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

RS232 (DTE) 5V,STANDALONE,SC MM W/EU PS

Quick Overview

DB-9 (male) [15 m/49 ft.]
to 1300nm multimode (SC) [2 km/1.2 mi.]
Link Budget: 11.0 dB

Description

Link a remote terminal to a host computer: Connect multiple devices, such as security scanners, POS devices, remote terminals and building access/alarming systems to a host computer. Ideal for campus or business environments where remote devices can be networked in a point-to-point configuration where distances are greater than the 15 meter limitation of conventional copper serial cables.

Transition Networks’ Just Convert It serial RS232 to Fiber Media Converter is an inexpensive, no frills way to extend the distance between serial connections with the use of fiber optic cable. This converter supports full or half-duplex data transmission at speeds up to 120 Kbps. Unit and Port LEDs allow for quick status information on the converter.

Features

  • Offered with either a male or female connector
  • Full/Half-duplex transmission at speeds up to 120 Kbps
  • Fiber LED lights to show link with or without data transmission

Show product on manufacturers website: https://www.transition.com/products/media-converters/jrs232-xf-01xx/

Listprice*: €273.70
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

J/RS232-TF-01(SC)-EU
View Detail
OR

Details

Stand-alone RS232 Media Converter, RS232 Copper to Fiber

Specifications

Standards EIA/TIA-574
EIA/TIA RS-232E
Data Rate Up to 120 Kbps
Status LEDs PWR (Power): Lit for normal operation
RX: Steady = Link;
Flashing = Rx Data
FL: Steady = Fiber Link
Dimensions Width: 3" [76 mm]
Depth: 3.9″ [100 mm]
Height: 1" [25 mm]
Power Consumption 3.0 Watts
Power Supply External AC/DC; 12 VDC, 0.5A min Output;
120-240VAC input
Environment Operating: 0°C to 50°C
Humidity: 5% to 95% (non-condensing)
Altitude: 0 – 10,000 ft.
Weight 2 lbs. [0.90 kg]
Compliance Safety: Wall Mount Power Supply:
UL Listed and CSA certified
Emissions: CISPR22/EN55022 Class A + EN55024, EN60950
Class A, FCC Class A, CE Mark
Warranty Lifetime

Additional Information

Part number J/RS232-TF-01(SC)-EU
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.