Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

SF/UTP Patch cord RJ45/RJ45 Hirose w. tde boot Cat.5e UC300 LSHF Crossover Colour: grey, Length: xxxx

Quick Overview

RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.

Listprice*: €4.36
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

SF-H5ZGRE-NGRxxxx
Listprice*: €4.36
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Cabletype Draka UC300 HS26 Cat.5e
Configuration Crossover
Tests Link Performance Tests, electrical test on short-circuit and visual final inspection
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

xxxx = Length in cm

Connectors

Type RJ45 (TM11), with integreted dwell lever protection
Shielding shielded

Dimensions Boot

34 mm length
  13.4 mm width
Manufacturer Hirose (connector)
  tde (boot)
QS-Management Systems Certification ISO 9001
  ISO 14001
  TL 9000

TP Cable

Construction
Conductor stranded bare copper wire Ø 0.48 mm (AWG 26/1)
Insulation Polyethylene, Ø 0.95 mm
Twisting 2 cores to the pair
Cable lay up 4 pairs to the core
Sreen Al-laminated plastic foil + Copper braid, tinned
Sheath PVC or LSHF (FRNC)
Mechanical properties
Minimum bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range  During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 340 Ω/km
Resistance unbalance   ≤ 2%
Insulation resistance 500 V ≥ 5000 MΩkm
Mutual capacitance at 800 Hz Nom. 48 nF/km
Capacitance unbalance (pair/ground) ≤ 1200 pF/km
Characteristic impedance 100 MHz (100 ± 5) Ω
Nominal velocity of propagation   ca. 67%
Propagation delay   ≤ 535 ns/100m
Delay skew    20 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz ≤ 30 mΩ/m
  at 10 MHz ≤ 30 mΩ/m
  at 30 MHz ≤ 50 mΩ/m
Coupling attenuation   ≥ 75 dB
Electrical Data (nominal) acc. to Cat.5e (at 20°C)
F


MHZ
Attenuation


dB/10m
NEXT


dB
PS-
NEXT

dB
ELFEXT


dB/100m
PS-
ELFEXT

dB/100m
Return
loss

dB
1.0 0.3 71 68 68 65 23
4.0 0.6 62 59 56 53 23
10.0 0.9 56 53 48 45 23
16.0 1.1 53 50 44 41 23
20.0 1.3 51 48 42 39 23
31.2 1.6 49 46 38 35 23
62.5 2.4 44 41 32 29 23
100.0 3.0 41 38 28 25 23
125.0 3.3 40 37 26 23 23
155.5 3.6 38 35 24 21 23
175.0 3.9 37 34 23 20  
200.0 4.1 36 33 22 19  
250.0 4.4 35 32 20 17  
300.0 4.8 34 31 16 13  
Outerdiameter 5.7 mm
Fire load 369 MJ/km
  0.103 kWh/m
Weight 37 kg/km
Copper content 22.5
Tensile force 100 N

Additional Information

Part number SF-H5ZGRE-NGRxxxx
Delivery time 5-10 working days
Datasheet

You may also be interested in the following product(s)

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.