Englisch
Sales only to commercial customers, associations and public sector companies.
*The prices currently shown are listprices. For special prices or discounts please register or contact us.
ISO 9001
TL 9000
ISO 14001

S/FTP Patch cord RJ45 Hirose w. tde boot Cat.6A UC900 LSHF Crossover Colour: yellow, Length: xxxx

Quick Overview

RJ45 Patch cord for the employment in the distribution frame or for the connection of terminals.

Listprice*: €6.22
Excl. 19% Tax, excl. Shipping Cost

Delivery Time: 5-10 working days

SS-H6AZGEE-NGExxxx
Listprice*: €6.22
Excl. 19% Tax, excl. Shipping Cost
View Detail

Details

Cabletype Draka UC900 SS27 Cat.7
Configuration Crossover
Tests Link Performance Tests, electrical test on short-circuit and visual final inspection
  QS-Managementsystem ISO 9001, ISO 14001 and TL 9000

xxxx = Length in cm

Connectors

Type RJ45 (TM31), with integreted dwell lever protection
Shielding shielded

Dimensions Boot

34 mm length

 

13.4 mm width
Manufacturer Hirose (connector)
  tde (boot)
QS-Management Systems Certification ISO 9001
  ISO 14001
  TL 9000

TP Cable

Standards EN 50173-1
  EN 50288-4-2
  ISO/IEC 11801
  IEC 61156-6
Flame resistance LSHF (FRNC) IEC 60332-1
  IEC 60754-2
  IEC 61034
Reaction to fire (Euroclasses) Eca
Construction
Type UC900 SS27 Cat.7 S/FTP
Conductor stranded bare copper wire Ø 0.42 mm (AWG 27/7)
Insulation Foam Skin Polyethylene, Ø 0.98 mm
Twisting 2 cores to the pair
Pair screen Al-laminated plastic foil
Cable lay up 4 pairs (PiMF) to the core
Screen Copper braid, tinned
Sheath LSHF, yellow
Mechanical properties
Minimum bending radius Without load ≥ 25 mm
  With load ≥ 50 mm
Temperature range During operation -20°C up to +60°C
  During installation 0°C up to +50°C
Electrical properties at 20°C ± 5°C
Loop resistance   ≤ 340 Ω/km
Resistance unbalance   ≤ 3%
Insulation resistance 500 V ≥ 2000 MΩkm
Mutual capacitance at 800 Hz Nom. 43 nF/km
Capacitance unbalance (pair/ground) ≤ 1500 pF/km
Mean characteristic impedance 100 MHz 100 ± 5 Ω
Nominal velocity of propagation   ca. 79%
Propagation delay   ≤ 427 ns/100m
Delay skew   ≤ 12 ns/100m
Test voltage (DC, 1 min) core/core and core/screen 1000 V
Transfer impedance at 1 MHz 10 mΩ/m
  at 10 MHz 10 mΩ/m
  at 30 MHz 30 mΩ/m
Coupling attenuation   85 dB
Electrical Data (nominal) acc. to Cat.7 (at 20°C)

F


MHZ

Attenuation


dB/10m
NEXT


dB
PS-
NEXT

dB
ACR


dB/100m
ELFEXT


dB/100m
PS-ELFEXT


dB/100m
Return
loss

dB
1,0 0,3 90 87 90 80 77 23
4,0 0,6 90 87 89 80 77 24
10,0 1,0 90 87 89 80 77 25
16,0 1,3 90 87 89 76 73 25
20,0 1,4 90 87 89 74 71 25
31,2 1,8 90 87 88 70 67 25
62,5 2,6 90 87 87 64 61 23
100,0 3,2 87 84 84 60 57 21
125,0 3,6 85 82 81 58 55 20
155,5 4,0 84 81 80 56 53 19
175,0 4,3 83 80 79 55 52 19
200,0 4,6 82 79 77 54 51 18
250,0 5,1 81 78 76 52 49 18
300,0 5,6 80 77 74 50 47 17
450,0 6,9 77 74 70 47 44 17
600,0 7,9 75 72 67 44 41 17
750,0 8,7 73 70 64 42 39  
900,0 9,7 72 69 62 41 38  
1000,0 10,2 71 68 61 40 37  
Outerdiameter 5.9 mm
Fire load 349 MJ/km
  0.097 kWh/m
Weight 39 kg/km
Copper content 24
Tensile force 100 N

Additional Information

Part number SS-H6AZGEE-NGExxxx
Delivery time 5-10 working days
Datasheet

tde - a one stop shop for network solutions

As an internationally successful company in the field of data and communications systems, tde - trans data elektronik GmbH - specialises in the manufacture, distribution and installation of networking components.
With an extremely high-quality range of copper and fibre optic cable products, including matching connection and splicing systems, tde is an experienced networking expert, providing full-service solutions for industry and the telecommunications sector in fields such as LAN, SAN and WAN. In addition to manufacturing and distribution, tde is a full-system provider, offering the full range of services from planning to installation, from one source.