Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
(1) 100/1000Base-X SFP port + (2) 10/100/1000Base-T PoE+ ports
Artikelnummer
SI-IES-121D-LRT
The SI-IES-121D-LRT is a (3) port unmanaged hardened PoE+ injector / converter that adds up to 30 Watts of power from its (2) PoE+ ports onto 2 network segments. The gigabit speed SFP slot provides the ultimate flexibility by allowing fiber SFP uplink ports with varying communication distances.
Features
- IEEE 802.3at PoE+ to supply 30 Watts per port
- Supports IEEE 802.3af
- Supports dual speed for SFP slot
- Non-blocking architecture
- Compact, space saving size
- IP31 housing protection
- Link Pass Through
- Extended operating temperature (-40°C to 75°C)
- DIN Rail mount / optional wall mount brackets included
- Full/half-duplex flow control
- Auto-MDI/MDIX
- Auto-Negotiation
- Store-and-forward transmission
- 10K byte jumbo frames
- IEEE 802.3
- IEEE 802.3u
- IEEE 802.3x
- IEEE 802.3ab
- IEEE 802.3at
- IEEE 802.3z
- IEEE 802.3af
- 10K byte jumbo frames
- (1) DATA IN 100/1000Base-X SFP Ethernet Port
- (2) DATA OUT 10/100/1000Base-T PoE+ RJ-45 Ethernet Port 30 Watts
- 10/100/1000 Mbps
- Copper Port: Link/ACT
- Copper Port: Gigabit Transmission
- SFP Port: Link/ACT
- PoE Power
- Input Power
- Width: 1.44” [36.7 mm]
- Depth: 3.72” [94.5 mm]
- Height: 4.26” [108.4 mm]
- 3.53 Watts (No PoE)
- 63.5 Watts (2 ports PoE)
- 48-57VDC
- Higher Voltage (50-53VDC) may be required for some high powered PD loads
- IP31
- Operating: -40°C to 75°C
- Storage: -40°C to 85°C
- Humidity: 10% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1.3 lbs. [0.59 kg]
- 717,339 Hours Bellcore Ground Benign, Controlled; Temp 30°C
- 613,639 Hours Bellcore Ground Fixed, Uncontrolled; Temp 30°C
- Safety: UL508, Class 1, Division 2, Groups A, B, C, and D Hazardous Locations, CE Mark, FCC Class A, EN55011,
- EN55022/EN61000-6-4 (EMC),
- EN55024/EN61000-6-2 (Immunity),
- EN61000-4-2 (ESD),
- EN61000-4-3 (RS),
- EN61000-4-4 (EFT),
- EN61000-4-5 (Surge),
- EN61000-4-6(CS)
- EN61000-4-8 (Magnetic Field),
- IEC60068-2-27(Shock),
- IEC60068-2-32 (Free fall),
- IEC60068-2-6 (Vibration)
- Lifetime
Standards
Max Jumbo Frames
Connectors
Data Rate
Status LEDs
Dimensions
Power Consumption
Power Input
Ingress Protection
Environment
Weight
MTBF
Certifications
Warranty
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte | |
Media Konverter Typ | Full-Featured Conversion/Standard Size |
Protokoll | Ethernet, Fast Ethernet, Gigabit Ethernet |
Konverter Typ | Copper to Fiber |
Umgebung | Extended Temperature Range/Industrial Grade |
POE | PoE, PoE+ |