10/100BTX to 100BFX, 1X9, SC SM, 3.3V- UK

Artikelnummer
SBFTF1014-105-UK
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

10/100Base-TX (RJ-45) [100 m/328 ft.]
to 100Base-FX 1310nm single mode (SC)
[20 km/12.4 mi.] Link Budget: 16.0 dB

Description

The SBFTF Series is a stand-alone media converter that provides an interface between 10/100Base-TX ports and 100Base-FX ports, allowing users to integrated fiber optic cabling into 10/100 copper environments. Operating at Layer 2, the data link layer, this converter not only converts copper to fiber, it also provides rate conversion allowing legacy 10Base-T copper devices to connect to 100Base-FX fiber.

Features

  • Auto-Negotiation
  • Auto-MDI/MDIX
  • Link Pass Through
  • Far-End-Fault (FEF) Detection
  • Automatic Link Restoration Extend network distance up to 120km
  • Bridging devices will provide conversion and integration solutions for half and full-duplex environments
  • 10 Mbps or 100 Mbps on TP port
  • Half or full-duplex on all ports including fiber

Show product on manufacturers website: https://www.lantronix.com/products/


Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Medienobjekte