Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
1000Base-BX 1310nm TX/1490nm RX single fiber single mode (LC) with DMI [10 km/6.2 mi.] Link Budget: 10.0 dB; UL Listed
Artikelnummer
TN-GLC-BX-U
1000Base-BX 1310nm TX/1490nm RX single fiber single mode (Simplex LC) with DMI [10 km/6.2 mi.] Link Budget: 12.0 dB
Product Description
1000Base-BX 1310nm TX/1490nm RX single fiber single mode (Simplex LC) with DMI [10 km/6.2 mi.] Link Budget: 12.0 dB
Features
- Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
- Class 1 Laser International Safety Standard IEC-60825 Compliant
- Compatible with SFP Multi-Sourcing Agreement (MSA)
Show product on manufacturers website: https://www.lantronix.com/products/
- IEEE 802.3
- Width: 0.52” [13 mm]
- Depth: 2.18” [55 mm]
- Height: 0.33” [8 mm]
- 0.66 Watts
- 3.3V
- Operating: 0°C to 70°C
- Storage: -40°C to 85°C
- IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)
- Lifetime
Standards
Dimensions
Power Consumption
Power Input
Environment
Certifications
Warranty
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |