100Base-BX 1310nm TX/1550nm RX single fiber single mode (LC) [40 km/24.9 mi.] Link Budget: 26.0 dB

Artikelnummer
TN-GLC-FE-100BX-U-40
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

Applications include: Fast Ethernet Switches & Routers, Fiber Channel Switch Infrastructure, xDSL Applications, and Metro Edge Switching.

Features

  • Hot-Pluggable SFP Footprint Duplex LC Optical Transceiver
  • Compliant with SFP Multi-Sourcing Agreement (MSA)
  • Compliant with Intermediate-Reach SONET OC-3/SDH STM-1 (S-1.1)

    Standards

    • IEEE 802.3
    • IEEE 802.3ah

    Dimensions

    • Width: 0.52” [13 mm
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Consumption

    • 1.0 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Storage: -40°C to 85°C

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Medienobjekte