Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
100Base-FX 1310nm multimode (LC) with DMI [2 km/1.2 mi.] Link Budget: 10.0 dB (Provides 100Base-FX interface when plugged into a Gigabit SGMII SFP slot)
Artikelnummer
TN-SFP-GE-100FX
Applications include: Fast Ethernet / OC3 Switches and Routers, xDSL Applications, and Metro Edge Switching.
Features
- Hot-Pluggable SFP Footprint Optical Transceiver
- Digital Diagnostic Function
- Compliant with SFP Multi-Sourcing Agreement (MSA)
- IEEE 802.3
- Width: 0.52” [13 mm]
- Depth: 2.18” [55 mm]
- Height: 0.33” [8 mm]
- 0.66 Watts
- 3.3V
- Operating: 0°C to 70°C
- Operating: -40°C to 85°C (TN-SFP-OC3MT)
- IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)
- Lifetime
Standards
Dimensions
Power Consumption
Power Input
Environment
Certifications
Warranty
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |