100Base-FX/OC-3 1310nm multimode (LC) with DMI [2 km/1.2 mi.] Link Budget: 11.0 dB; UL Listed

Artikelnummer
TN-SFP-OC3M
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

Applications include: Fast Ethernet / OC3 Switches and Routers, xDSL Applications, and Metro Edge Switching.

Features

  • Hot-Pluggable SFP Footprint Optical Transceiver
  • Digital Diagnostic Function
  • Compliant with SFP Multi-Sourcing Agreement (MSA)

    Standards

    • IEEE 802.3

    Dimensions

    • Width: 0.52” [13 mm]
    • Depth: 2.18” [55 mm]
    • Height: 0.33” [8 mm]

    Power Consumption

    • 0.66 Watts

    Power Input

    • 3.3V

    Environment

    • Operating: 0°C to 70°C
    • Operating: -40°C to 85°C (TN-SFP-OC3MT)

    Certifications

    • IEC-60825, FDA 21, CFR 1040.10 and 1040.11; UL Listed (specific SKUs only)

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Medienobjekte