10Gig Direct Attached SFP+ copper cable, 30 AWG, 1 meter

Artikelnummer
DAC-10G-SFP-01M
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

The SFP+ copper cable assembly was developed specifically as a cost-effective and low power alternative to optical cables and optical SFP+ modules for short reach links in high-speed interconnect applications.

Applications include: InfiniBand SDR, DDR, and QDR, Ethernet 1G and 10G, Fiber Channel 8G and 10G, FCoE 10G, Networking, Storage, and hubs, switches, routers, servers, and NICs.

Features

  • Supports data transfer rates from 1Gbps up to 10+ Gbps
  • Ideal for high speed interconnects in enterprise networking, storage area networks, and at service provider customer hand-off points
  • Combines twin-axial shielded cable configurations with robust die cast housings for enhanced support of high frequency data rates
  • Impedances matched to ensure interoperability and minimize EMI leakage through their fully-shielded design
  • Standard SFP+ latch interoperable with all compliant interfaces

    Standards

    • Electrical: SFF-8431, SFF-8083
    • Mechanical: SFF-8432
    • EEPROM: SFF-8472
    • IEEE: 10GBase-CR

    Electrical

    • Min. Dielectric Withstand Voltage: 300VDC
    • Insulation Resistance: 1000Mohms
    • Current Rating: 0.5 Amp Min/Signal Contact

    Flammability Rating

    • UL 94 V-O

    Green Features

    • RoHS, Lead Free

    Shield

    • Braid/Foil

    Plug

    • Backshell Material: Nickel-Plated Zinc
      Diecast
    • Contact material: PCB with Gold-Plated Pads
    • Plastic Material: LCP
    • Latch: Positive Latching w/ Lanyard Pull

    Cable

    • Conductor: Solid
    • Wire Gauge: 30 AWG to 24 AWG
    • Impedance: 100+/- 5 ohms
    • Construction: Twin axial Cable ODCable
    • 30 AWG = 4.45mm (0.175 in)
    • 28 AWG = 4.7mm (0.185 in)
    • 24 AWG = 5.7mm (0.255 in)
    • Jacket Type: PVC
    • Bend Radius: 5x Cable OD

    Compatability

    • MSA Compliant: Cables are compliant
      with Multi-Sourcing Agreement compliant
    • SFP ports Cisco Compatible: Starting with Cisco NX-OS Software release 4.1(3)N2.1, these cables are compatible with the Nexus 2000 and 5000 series switches

    Environment

    • Operating: -10°C to 70°C

    Weight

    • 1 lb. [0.45 kg]

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Medienobjekte