Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
(2) Coax (BNC) to 1310nm single mode (SC) [20 km/12.4 mi.] Link Budget: 16.0 dB
Artikelnummer
C6210-3014
The ION C6210 is a managed media converter module that provides a solution for those users that need to extend DS3-T3/E3 connections over fiber. The C6210 is available in versions that support fixed fiber connectors as well as SFP fiber modules offering support for a variety of fiber types, distances, and wavelengths to provide maximum flexibility across a variety of network topologies. CWDM SFPs can also be utilized to further increase the bandwidth capacity of the fiber infrastructure.
The C6210 DS3-T3/E3 converters must be used in pairs. A typical installation will include a modular card installed in a managed ION chassis linked over fiber to a stand-alone S6210 in a remote location.
Features
- AIS (Alarm Indication Signal)
- Coax Line Build Out
- Switch selectable for DS3/T3 or E3
- Remote firmware upgrade
- Loopback – Coax and Fiber
- LEDs for immediate visual status
- Supports dual or single fiber
- Supports multimode and single mode fiber at a variety of distances
- Supports CWDM SFPs
- SNMP management when used with ION chassis and management module
- Remote stand-alone can be managed by local peer
- Must be used in pairs
- ANSI
- ITU-TS
- ETSI
- G.823 for jitter tolerance
- G.755 for loss of signal
- Coax Connectors 75 ohm coax
- Fiber Connectors SFP: LC connector Uses standard 100Base-X/OC-3
- SFP Fixed Optics: ST or SC connector
- DS3/T3 = 44.7 Mbps; E3 = 34.4 Mbps
- Power, Coax link status, coax loopback status, AIS on coax link; Fiber link status, fiber loopback status, AIS on fiber link
- Width: 0.86” [22 mm]
- Depth: 6.5” [165 mm]
- Height: 3.4” [86 mm]
- 2.5 Watts
- Environment specs are dependent on the chassis chosen
- Operating: 0°C to 50°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft.
- 1 lb. [0.45 kg]
- Greater than 250,000 hours (MIL-HDBD-217F)
- Greater than 687,000 hours (Bellcore)
- CISPR/EN55022 Class A, FCC Class A, CE Mark
- Lifetime
Standards
Connectors
Data Rate
Status LEDs
Dimensions
Power Consumption
Environment
Weight
MTBF
Certifications
Warranty
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte | |
Bauform | Slide-in Media Converter |
Protokoll | T1 |
Konverter Typ | Copper to Fiber |
Carrier Ethernet | No |