Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
USB 3.0 to Ethernet 100/1000Base-X Open SFP Slot
Use the Scorpion-USB™ 3.0 Gigabit Ethernet Fiber Adapter to create an EMI-secure data connection between a USB port on a PC, laptop or tablet and a 1000Mbps Ethernet fiber port on a switch. This unique USB to fiber adapter is ideal for use in applications where wireless transmission is not the preferred technology due to security concerns or where copper lacks the bandwidth, distance or security for sharing data-intensive files. The Scorpion-USB Gigabit Ethernet Fiber Adapter allows a computing device which does not have a fiber port to connect to a fiber-based Ethernet network through its USB interface quickly, reliably and securely.
Designed specifically for laptop, notebook, and tablet PCs running today’s most popular operating systems and deployed in fiber-rich networking environments, the Scorpion-USB Gigabit Ethernet Fiber Adapter allows a secure connection to a fiber based Gigabit Ethernet network through a USB 3.0 port. Just plug the adapter into the USB port, install the driver, and the connection is ready.
Features
- Gigabit Ethernet fiber connection through USB 3.0 interface accommodates high bandwidth services faster, further and more securely than copper or wireless transmission
- Bus powered device, no external power supply needed
- Multimode SC, LC, or industry standard SFP fiber port
- SFP version supports dual speed 100/1000Mbps SFP Modules
- LEDs to indicate USB Speed / Activity and fiber Link / Activity
- Supports IEEE 802.1Q VLAN tagging
- Plastic ABS enclosure with a 9” pigtail to USB type-A connector
- WHQL-certified drivers for Windows 7, 8, 8.1, 10; Linux and MacIntosh 10.6 to 10.11 drivers also available
- IEEE 802.3-2008
- IEEE 802.1Q
- USB 3.0
- USB 3.0 (Type-A connector): 625 MBps (5000 mbps)
- Fiber: 125 MBps (1000 mbps)
- 1000Base-SX SC or LC
- 100/1000Base-X SFP
- 1518 bytes (untagged)
- USB: Speed / Activity Green: ON – USB 3.0 Yellow: ON – USB 2.0 Green & Yellow: OFF – USB Down
- Fiber: Speed / Activity Green – Link @ 1000Mbps, Yellow – Link @ 100Mbps, Flashing – Activity
- Windows 7, 8, 8.1, 10, Linux, and Macintosh 10.6 to 10.11
- Width: 2.09” [56 mm]
- Depth: 12.25″ [233 mm]
- Height: 1″ [20 mm]
- 2.1 Watts (LC: Typical)
- 2.18 Watts (SC: Typical)
- 3.15 Watts max (SFP: MSA compliant supporting up to a 1 Watt module)
- USB Bus
- Operating: 0°C to 50°C
- Storage: -20°C to +80°C
- Humidity: 5% to 95% (non-condensing)
- Altitude: 0 – 10,000 ft. (with derating)
- 0.35 lbs. [0.16 kg]
- Greater than 5,800,000 hours Telcordia SR-332 (Issue 4)
- EN55032 Class A, EN55024, FCC Part 15, Subpart B, Class A, CE Mark
- Lifetime
Standards
Data Rate
Fiber Port
Max Frame Size
Status LEDs
Software Support
Dimensions
Power Consumption
Power Source
Environment
Weight
MTBF
Certifications
Warranty
Lieferzeit | 5-10 Werktage |
---|---|
Hersteller | transition_networks |
Systeme | Lantronix / Transition Networks |
Medienobjekte |