Enclosure Door Contact Alarm

Artikelnummer
EDCA-DIO-01
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

Features

  • Wide input of 20 – 60 VDC
  • Input is fused and reverse polarity protected
  • Standard DIN Rail Clip is included
  • A wall mount bracket is also available (sold separately)
  • Will work with the cabinet door contact switch provided by your enclosure manufacturer
  • A third party magnetic enclosure door contact switch is available (sold separately)
  • Compatible for use with these Transition Hardened Ethernet Switches
    • SISPM1040-362-LRT
    • SISPM1040-384-LRT-C
    • SISPM1040-582-LRT

    Connector

    • 6-pin Terminal Block

    Status LED

    • PWR (Power): On = Power

    Power Consumption

    • 1.2 W (100mA at 12V out max.)

    Power Input

    • 20 – 60 VDC

    Power Output

    • 12 VDC +/- 10%

    Dimensions

    • Width: 2” [50.8 mm]
    • Depth: 0.88” [22.23 mm]
    • Height: 2” [50.8 mm]

      Weight

      • 0.2 lbs. [0.09 kg]

      MTBF

      • 9,950,896 hours

      Environment

      • Operating:-25°C to +75°C
      • Storage: -40°C to +85°C
      • Humidity: 5% to 95% (non-condensing)
      • Altitude: 0 – 10,000 ft.

      Certifications

      • EN55032
      • EN55024
      • CE Mark

      Warranty

      • Lifetime

    Mehr Informationen
    Lieferzeit 5-10 Werktage
    Systeme Lantronix / Transition Networks
    Kategorie Network Switches
    Medienobjekte