For Dell OptiPlex™ 7040/7050 & Wyse 7040/7050: 1000Base-X Open SFP Slot

Artikelnummer
NM2-GXE-2230-SFP-01
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

Lantronix M.2 Gigabit Ethernet Fiber Network Interface Card (NIC) provides a fiber optic interface for the Dell OptiPlex™ 7040 and 7050 Micro PCs and the Wyse 7040/7050 Series thin clients. The NM2-GXE-2230-xx-01 Series consists of a M.2 NIC that installs into the OptiPlex Micro PC’s M.2 “A or E keyed” interface, a fiber optic adapter that installs into the OptiPlex Micro PC’s Option port, and a 20-pin Flat Flex Cable (FFC) that connects the NIC to the fiber adapter. The fiber optic adapter is available with either a 1000Base-SX LC optic or open SFP (SFP module sold separately).

Features

  • PCI Express M.2 compliant
  • A + E keyed M.2 interface
  • Full duplex
  • Flow control
  • Wake on LAN (WOL)
  • Smart Load Balancing (SLB)
  • TCP Segmentation Offload (TSO)
  • Message Signaled Interrupts (MSI)
  • Extended Message-Signaled Interrupts (MSI-X)
  • LACP support (Teaming)
  • IPv6 Capable
  • Supports UEFI
  • Supports PXE boot
  • Jumbo frame support 9014 bytes
  • 1000Base-SX multimode LC fiber connector or open SFP interface

    Standards

    • IEEE 802.3-2012

    Bus Slot

    • M.2 – ‘2230-D4-A-E’

    Data Rate

    • 1000 Mbps (full duplex only)

    Max Frame Size

    • 9014 bytes

    Status LEDs

    • LINK/ACT
    • ON = Link
    • Flashing = Activity

    Dimensions

    • M.2 NIC
      • 2230-D4-A-E
      • Width: 0.87” [22 mm]
      • Depth: 1.18” [30 mm]
      • Height: 0.12” [3.08 mm]
    • Fiber Interface)
      • Width: 1.65” [42 mm]
      • Depth: 2.05” [52 mm]
      • Height: 0.51” [13 mm]
    • FFC Cable
      • Length: 2.99” [76 mm]

    Software Support

    • Windows 10, 8, 8.1, and 7 (32/64 bit); Linux

    Power Consumption

    • LC: 250mA @ 3.3V (0.8 Watts typical)
    • SFP: 120mA @ 3.3V (0.4 Watts typical without SFP module)

    Power Source

    • M.2 interface connector: 3.3V (Refer to table 41 of M.2 Specification)

    Environment

    • Operating: 0°C to +45°C
    • Storage: -40°C to 85°C
    • Humidity: 5% to 95% (non-condensing)
    • Altitude: 0 – 10,000 ft.

    Weight

    • 0.1 lbs. [0.05 kg]

    Certifications

    • CE Mark; Emissions: EN55032, FCC Part 15 Class A; Immunity: EN55024

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Medienobjekte