tde

HEB® L (Hermaphroditic Expanded Beam Large) Flange Mount Bulkhead

Artikelnummer
HEBL-FMBH-xx-yy
Lieferzeit
5-10 Werktage

The connectors are available in Singlemode and Multimode with best performance in class. By design the connectors are future proof, as the optical path is optimized to support the range from 850nm to 1310nm in Multimode and 1310nm to 1550nm for Singlemode application.
These Connectors are agnostic to the signal passing through, so WDM is also possible, whenever higher bandwidth needs to be transmitted. The connectors are field repairable. The unique RFID tagging system provides a tool for inventory control and carries the performance data as an electronic test certificate. Having as standard; aluminium anodized housings, the connectors are also available in stainless steel, which meets the requirements for naval, mining and other extreme applications.

The HEB® L style Expanded Beam connector is following the family of Hermaphroditic Connectors from which is becoming the de facto standard in today’s military market.
The broadcast and industrial markets are also using this connector style in a variety of application.
The HEB® L range features 2-12 optical channels, Singlemode and/or Multimode
The Expanded Beam technology allows the usage of optical communication in the harshest environments and the connector range; provide the user with the security that the communication link will work: first time, every time.
The hermaphroditic design is particularly useful and provides unique benefits in rapid deployment or cable extensions, as no adaptors are needed. Any two connectors can just be interconnected. 

• Hermaphroditisch
• Multimode und Singlemode
• 2-12 Kanäle
• Im Feld reparierbar
• Aluminium eloxiert/ Edelstahl /Bronze vernickelt
• RFID Kennzeichnung
• Militär, Öl & Gas. Broadcast & Industrie

xx = Faser: MM (Multimode), SM (Singlemode)

yy = Anzahl Kanäle: 02, 04, 06, 08, 12

  NATO zugelassen nach STANAG 4290
Einfügedämpfung 50/125 bei 850-1300nm (typ. 0.9dB)
  9/125 bei 1310-1550nm (typ. 1.0dB)
Rückflussdämpfung 9/125 bei 1310-1550nm (High Return Loss Versions >32dB, APC >45dB)
Betriebstemperautur -54 bis +71!C
Lagertemperatur -57 bis +85°C
Umgebungsbedingungen IP67
Vibrations Sinus 10-500Hz, 0.75 Schwingungen bei 10g Beschleunigung
Widerstand im freien Fall 500 Sturzzyklen auf Beton (Höhe 1.2m)
Bump Widerstand 4000 Bumps bei 40g Beschleunigung
Zugfestigkeit 2000N, abhängig vom Kabel
Kabeltypen Kompatibel mit taktischem Kabel:
  Plug: typisch 6mm oder 7mm Außendurchmesser
  Bulkheads: mit Zugentlastung wie Plug
  Bulkheads: ohne Zugentlastung < 3mm pro Kanal
Optional EMI/EMC Version (getestet nach MIL-DTL-83528 C)

Mehr Informationen
Lieferzeit 5-10 Werktage
Hersteller tde
Systeme tde - HEB® (Hermaphroditic Expanded Beam)
Kategorie LWL Steckverbinder
Medienobjekte
Steckertyp (Seite 1) HEBM Flange Mount Bulkhead