Wir verwenden Cookies, um Ihre Erfahrung zu verbessern. Um die neuen Datenschutzrichtlinien zu erfüllen, müssen wir Sie um Ihre Zustimmung für Cookies fragen. Weitere Informationen
Industrial DIN rail mounted power supply48VDC, 76.8Watts
Artikelnummer
25131
Features
- Auto-Negotiation
- Variable AC input range
- Protected against:
- Overload
- Over Voltage
- Over Temperature
- Convection air cooling
- DIN Rail mountable
- UL 508 approved
- Full load burn in test
- RoHS compliant
- Output Voltage: 48VDC
- Current Rating: 1.6A
- Power Rating: 76.8 Watts
- Ripple & Noise Max: 120mVp-p
- Voltage Range: 48~55VDC
- Voltage Tolerance: ±1.0%
- Line Regulation: ±0.5%
- Load Regulation: ±1.0%
- Setup, Rise Time: 3000ms, 60ms
- Hold Up Time: 20ms/115VAC
- Voltage Range Switch Selectable: 88~264VAC,
- 124~370VDC
- Frequency Range: 47~63Hz
- Efficiency: 90%
- AC Current (Typical): [email protected], [email protected]
- Inrush Current (Cold): [email protected], [email protected]
- Leakage Current: <[email protected]
- Overload: 110~150%
- Overvoltage: 56~65.8V
- Width: 1.26” [32 mm]
- Depth: 4.02” [102 mm]
- Height: 4.93” [125.2 mm]
- Operating: -30°C to +70°C
- Storage: -40°C to +85°C
- Humidity: 20% to 95% (non-condensing)
- 1.12 lbs. [0.51 kg]
- 481.9Khrs
- Safety: UL508, TUV EN60950-1, IEC60068-2-6 (Vibration), EN55022, CISPR22, EN61204-3 Class B, EN61000-3-2, EN61000-3-3, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2, EN61204-3 A, IEC60068-2-6 (Vibration)
- Lifetime
Power Output
Power Input
Protection
Dimensions
Environment
Weight
MTBF
Certifications
Warranty
Lieferzeit | 5-10 Werktage |
---|---|
Systeme | Lantronix / Transition Networks |
Medienobjekte |