Industrial DIN Rail Mounted Power SupplyInput: 85-264 VAC, 124-370 VDC Output: 48~55 VDC, 5.0A, 240 Watts

Artikelnummer
25104
Zzgl. 19% USt.
Lieferzeit
5-10 Werktage

Industrial DIN Rail Mounted Power Supply
Input: 85-264 VAC, 124-370 VDC
Output: 48~55 VDC, 5.0A, 240 Watts

Features

  • 94% High Efficiency
  • 150% Peak Load
  • Protected against:
    • Short Circuit
    • Overload
    • Over Voltage
    • Overheating
  • Convection air cooling
  • DIN rail mountable
  • UL 508 approved
  • Full load burn in test
  • RoHS compliant

    Power Output

    • Output Voltage 48VDC
    • Current Rating 5A
    • Power Rating 240 Watts
    • Ripple & Noise Max 120mVp-p
    • Voltage Range 48~55VDC
    • Voltage Tolerance ±1.0%
    • Line Regulation ±0.5%
    • Load Regulation ±1.0%
    • Setup, Rise Time 300ms, 60ms
    • Hold Up Time 20ms

    Power Input

    Protection

    • Overload 105~160%
    • Overvoltage 56~65V

    Dimensions

    • Width: 2.48” [63 mm]
    • Depth: 5.26” [113.5 mm]
    • Height: 4.93” [125.2 mm]

    Environment

    • Operating: -25°C to +60°C
    • Storage: -40°C to +85°C
    • Humidity: 20% to 95% (non-condensing)

    Weight

    • 2.27 lbs. [1.03 kg]

    MTBF

    • 169.3 Khrs

    Certifications

    • Safety: UL508, TUV EN60950-1
    • IEC60068-2-6 (Vibration)
    • EMC Emission: EN55022,CISPR22 Class B, EN61000-3-2
    • EN61000-3-3; EMC Immunity: EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5,
    • EN61000-4-6, EN61000-4-8, EN61000-4-11, EN55024, EN61000-6-2, EN50082-2,
    • EN61204-3, SEMI F47, GL Approved

    Warranty

    • Lifetime

Mehr Informationen
Lieferzeit 5-10 Werktage
Systeme Lantronix / Transition Networks
Kategorie Network Switches
Medienobjekte